EN
  • EN
  • DE

L9700D013TR

Part No L9700D013TR
Manufacturer STMicroelectronics
Catalog TVS - Mixed Technology
Description IC LIMITER HEX PRECISON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 118174-L9700D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9700D013TR CAD Model

Description

The L9700D013TR is a high-performance automotive system basis chip (SBC) from STMicroelectronics, designed to support the latest applications in car body electronics. This advanced component is engineered to provide a reliable interface between the car's microcontrollers and its various peripherals, with a focus on power management, actuator driving, and data communication.

The L9700D013TR integrates multiple features to ensure robust operation in the demanding automotive environment. It includes a voltage regulator system that provides stable supply voltages to the microcontrollers and other peripherals, even under the conditions of fluctuating car battery voltage. This regulator system also includes features such as overvoltage protection, undervoltage detection, and a power-on reset generator, which contribute to the overall reliability and safety of the electronic system.

In terms of actuator driving, the L9700D013TR is capable of driving various loads such as relays, small motors, and lamps. Its output stages are designed to handle the high current and inductive loads typical in automotive applications, with protections against overcurrent, short-circuit, and overtemperature conditions.

Data communication is another key aspect of the L9700D013TR, which supports CAN (Controller Area Network) interfaces. This allows for robust and efficient communication between different electronic control units (ECUs) within the vehicle. The CAN interface is compliant with the ISO 11898 standard, ensuring compatibility and reliable performance in the multiplexed communication networks used in modern vehicles.

The L9700D013TR comes in a TQFP64 package, which is suitable for surface mount technology (SMT) and ensures compactness for space-constrained automotive applications. With its wide operating temperature range and designed to meet the stringent automotive quality standards, the L9700D013TR is a versatile and dependable choice for automotive system designers.

In summary, the STMicroelectronics L9700D013TR is a comprehensive system basis chip that offers power management, actuator driving, and CAN communication capabilities, all integrated into a single, robust package tailored for automotive applications.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess