EN
  • EN
  • DE

U6813B-MFPG3Y

Part No U6813B-MFPG3Y
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC FAILSAFE HISIDE/RELAY 16-SOIC / Fail Safe IC Automotive 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 15mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 798619-U6813B-MFPG3Y
Popularity Medium
Supply and Demand Status Limited
Family Name U6813B
Introduction Date May 02, 1997
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U6813B-MFPG3Y CAD Model

Description

The U6813B-MFPG3Y from Microchip Technology is a sophisticated automotive component designed to enhance the functionality and reliability of various vehicle systems. This product is a testament to Microchip Technology's commitment to providing advanced solutions for the automotive industry, focusing on innovation, durability, and performance.

Key Features

  • High Integration: The U6813B-MFPG3Y integrates multiple features into a single component, reducing the need for additional parts and simplifying the design process for automotive manufacturers.
  • Robust Performance: Engineered to withstand the harsh conditions typical of automotive environments, this product offers reliable performance under a wide range of temperatures and stress factors.
  • Advanced Technology: Utilizing state-of-the-art technology, the U6813B-MFPG3Y delivers enhanced functionality that contributes to the overall safety and efficiency of vehicle systems.

Applications

The U6813B-MFPG3Y is versatile and can be used in various automotive applications, including but not limited to:

  • Engine control units
  • Automotive lighting systems
  • Driver assistance systems
  • Infotainment and telematics

Product Specifications

As a product designed for the automotive industry, the U6813B-MFPG3Y meets stringent specifications to ensure it can perform reliably in a vehicle. It is manufactured to comply with automotive standards, ensuring compatibility and interoperability with other vehicle components.

Quality and Reliability

Microchip Technology is known for its focus on quality and reliability. The U6813B-MFPG3Y is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by automotive manufacturers and consumers alike.

For more detailed technical information, potential buyers and engineers are encouraged to review the datasheet and product documentation available on the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess