EN
  • EN
  • DE

U6032B-MFPG3Y

Part No U6032B-MFPG3Y
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Automotive Toggle Switch IC | IC TOGGLE SWITCHOVER FUNCT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Load Voltage (V) 6V ~ 24V
Current - Output (Maximum) 300mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number U6032B
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275380-U6032B-MFPG3Y
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6032B-MFPG3Y CAD Model

Description

The U6032B-MFPG3Y is a state-of-the-art flash microcontroller component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is designed to cater to a wide range of applications, particularly those requiring reliable and efficient control mechanisms within the automotive, industrial, and consumer electronics sectors.

Key Features

  • Advanced Microcontroller: Equipped with a powerful processing core that enables rapid data manipulation and control, the U6032B-MFPG3Y is ideal for complex tasks that demand high-speed computation.
  • Memory: The device comes with an ample amount of flash memory, which allows for robust storage capabilities for both the application code and data. This ensures that the system can handle intricate programs and perform updates without the need for external memory components.
  • Connectivity: With various communication interfaces, the U6032B-MFPG3Y ensures seamless integration with other components and systems. These interfaces may include SPI, I2C, and UART, providing versatility in system design and communication protocols.
  • Low Power Consumption: Microchip Technology understands the need for energy-efficient solutions. The U6032B-MFPG3Y is designed to operate with minimal power, making it suitable for battery-powered applications and those where power conservation is crucial.
  • Robust Design: The microcontroller is built to withstand harsh environments and is characterized by its robustness against temperature variations, vibrations, and other challenging conditions.
  • Package: The component is available in a compact and reliable package that ensures ease of integration into various circuit designs and printed circuit boards (PCBs).

Applications

The versatility of the U6032B-MFPG3Y makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices and consumer electronics
  • Energy management systems
  • Embedded systems requiring high-level data processing

In conclusion, the U6032B-MFPG3Y from Microchip Technology is a robust, versatile, and energy-efficient microcontroller that is designed to meet the rigorous demands of modern electronic systems. Its combination of performance, memory capacity, and connectivity options make it an ideal choice for developers and engineers looking to build advanced, reliable, and efficient products.

You May Also Be Interested in

STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess