EN
  • EN
  • DE

T1019T

Part No T1019T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195193-T1019T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T1019T CAD Model

Description

The T1019T is a Gigabit Ethernet pulse transformer manufactured by Pulse Electronics. It's designed to provide the necessary signal isolation and impedance matching for 10/100/1000Base-T Ethernet applications. This component is critical for protecting sensitive Ethernet PHY chips from voltage transients and common-mode noise present on the network cable.

Applications

  • Gigabit Ethernet Network Interface Cards (NICs): Used in server and high-performance desktop NICs to ensure reliable data transmission.
  • Routers and Switches: Integrated into Gigabit Ethernet routers and switches to provide port isolation and signal conditioning.
  • Embedded Systems with Gigabit Ethernet: Employed in embedded systems requiring high-speed Ethernet connectivity, such as industrial computers and advanced IoT devices.
  • Power over Ethernet (PoE) Devices: Suitable for Gigabit PoE applications where isolation is paramount for both power and data delivery.
  • Industrial Ethernet Applications: Deployed in industrial networking environments demanding robust and high-bandwidth communication.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • High Isolation Voltage: Provides a high degree of electrical isolation to protect connected devices from voltage surges and ground loops.
  • Excellent Common Mode Noise Rejection: Effectively suppresses common mode noise, enhancing signal integrity and reducing errors.
  • Compact Size: Small form factor optimized for space-constrained applications.
  • RoHS Compliant: Meets RoHS directives, ensuring environmental compliance by restricting the use of hazardous substances.

Benefits

  • Superior Signal Quality: Improves the reliability and performance of Gigabit Ethernet connections, minimizing data loss and latency.
  • Enhanced Electrical Protection: Safeguards connected equipment from damage caused by voltage spikes and ground potential differences.
  • Reduced Interference: Minimizes the impact of external noise on network performance, ensuring stable and consistent operation.
  • Simplified Assembly: Surface mount design facilitates efficient and cost-effective manufacturing processes.
  • Increased System Reliability: Contributes to the overall robustness and longevity of Gigabit Ethernet systems.

Additional Details

The T1019T is specifically designed to meet or exceed IEEE 802.3ab standards for Gigabit Ethernet pulse transformers. It typically utilizes a high-permeability ferrite core to achieve optimal performance characteristics. Key electrical parameters, such as insertion loss, return loss, and crosstalk, are carefully controlled to ensure compliance with Gigabit Ethernet specifications. This transformer is often used in conjunction with Gigabit Ethernet PHY chips from manufacturers like Broadcom, Marvell, and Intel. The operating temperature range is generally specified to support industrial temperature requirements. The package is designed to withstand standard reflow soldering profiles used in PCB assembly.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1143 $75.3429
6+ $20.6064 $123.6384
9+ $19.9619 $179.6571
12+ $19.3185 $231.8220
16+ $18.6740 $298.7840
21+ $16.7429 $351.6009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess