EN
  • EN
  • DE

U2100B-MFPG3Y

Part No U2100B-MFPG3Y
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC TIMER CTRL TRIAC/RELAY 8SOIC / TIMER CONTROL FOR TRIAC AND RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
PLL No
Main Purpose Triac Relay
Number of Circuits 1
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 798599-U2100B-MFPG3Y
Popularity Medium
Supply and Demand Status Limited
Family Name U2100
Introduction Date July 11, 1996
ECCN EAR99
Country of Origin Germany, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U2100B-MFPG3Y CAD Model

Description

The U2100B-MFPG3Y is a high-performance integrated circuit from Microchip Technology, designed for versatile applications in the modern electronics landscape. This robust component is tailored to meet the demanding requirements of a wide range of applications, including but not limited to, automotive systems, industrial controls, and consumer electronics.

Key Features

  • High Integration: The U2100B-MFPG3Y integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Technology: Manufactured with state-of-the-art technology, this IC ensures reliable performance and longevity, making it a dependable choice for critical applications.
  • Energy Efficiency: With a focus on power conservation, the U2100B-MFPG3Y is optimized for low power consumption, contributing to energy-efficient designs and helping to extend the battery life of portable devices.
  • Compact Form Factor: The small footprint of the U2100B-MFPG3Y allows for its use in space-constrained applications, enabling designers to create compact and sleek products without compromising on functionality.
  • Easy Integration: The IC is designed for ease of integration into existing designs, offering flexibility and compatibility with a range of microcontrollers and other components.

Applications

The versatility of the U2100B-MFPG3Y makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Automotive electronics, such as sensor interfaces and motor control units
  • Industrial automation systems, including process control and monitoring
  • Consumer electronics, where compact size and energy efficiency are valued
  • Power management solutions across various platforms

Quality and Reliability

Microchip Technology is known for its commitment to quality and the U2100B-MFPG3Y is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected by the industry. With the backing of Microchip's renowned support and reliability, customers can confidently incorporate the U2100B-MFPG3Y into their designs, knowing they are building on a foundation of excellence.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8471 $59.7891
50+ $2.3366 $116.8300
77+ $2.2626 $174.2202
106+ $2.1899 $232.1294
137+ $2.1171 $290.0427
183+ $1.8977 $347.2791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess