EN
  • EN
  • DE

ST72F260G1B5

Part No ST72F260G1B5
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32SDIP  /  ST7 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Base Product Number ST72F26
Standard Package 16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263203-ST72F260G1B5
Ultra Librarian 3D Model Ultra Librarian ST72F260G1B5 CAD Model

Description

ST72F260G1B5 Microcontroller from STMicroelectronics

The ST72F260G1B5 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust and versatile solution for embedded applications. This MCU is part of the ST7 family, which is renowned for its reliability and efficiency in various industrial and consumer products. The ST72F260G1B5 is particularly suitable for applications requiring a balanced mix of low power consumption and high processing speed.

Key Features

  • Core: The ST72F260G1B5 is powered by an 8-bit CPU core, providing a solid foundation for applications that require deterministic logic operations and real-time performance.
  • Memory: It comes equipped with 1 Kbytes of RAM and 32 Kbytes of Flash program memory, ensuring ample space for complex programs and data storage.
  • Clock: The device supports a flexible clock control system, including an external clock, an internal RC oscillator, and a low-power crystal oscillator, which provides options for various power-saving modes.
  • I/O Ports: With 28 I/O lines, this MCU offers extensive interfacing capabilities, allowing it to connect and control a wide range of peripherals and sensors.
  • Communication: It includes an integrated SPI (Serial Peripheral Interface) and I²C interface for serial communication, which are essential for modern embedded systems requiring connectivity.
  • Timers: The ST72F260G1B5 features advanced timing capabilities with an 8-bit auto-reload timer, an input capture/output compare function, and a real-time base for scheduling regular tasks.
  • Supply Voltage: The operating supply voltage ranges from 3.0 V to 5.5 V, making it compatible with both 3.3 V and 5 V logic levels, and suitable for battery-operated devices.

Applications

The versatility of the ST72F260G1B5 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial control systems
  • Consumer electronics

The combination of its rich feature set and STMicroelectronics' reputation for quality makes the ST72F260G1B5 a reliable and cost-effective choice for designers and engineers looking to develop sophisticated and power-conscious embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess