Products specifications Report Issue?

Win Source Part Number WS1204110-M2GL050-FG484I
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series IGLOO2
Package Tray
Product Status Active
Number of Logic Elements/Cells 56340
Total RAM Bits 1869824
Number of I/O 267
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian M2GL050-FG484I CAD Model

Description

Product Overview: M2GL050-FG484I from Microchip Technology

The M2GL050-FG484I is a state-of-the-art FPGA (Field-Programmable Gate Array) product manufactured by Microchip Technology, a leader in the semiconductor industry. This device is part of the SmartFusion2 SoC FPGA family, which combines the flexibility of programmable logic with the power of a microprocessor, offering a versatile solution for various applications.

Key Features

  • High Capacity: The M2GL050-FG484I features a high logic element count, providing ample resources for complex digital logic designs.
  • System-on-Chip Integration: This FPGA integrates a hard ARM Cortex-M3 processor with programmable logic, allowing for efficient processing and custom hardware acceleration.
  • Security: Security is a cornerstone of the SmartFusion2 series, and this product includes advanced security features such as secure boot, an AES/SHA accelerator, and a random number generator to protect your design against threats.
  • Low Power Consumption: Designed for power-sensitive applications, it offers low static power consumption and a Flash*Freeze mode for power saving during idle periods.
  • I/O Versatility: With its 484-pin FinePitch Ball Grid Array (FG484) packaging, the M2GL050-FG484I provides a wide range of input/output options for flexible connectivity.
  • Reliability: Microchip's devices are known for their reliability, and this product is no exception, engineered to perform in challenging environments.

Applications

The M2GL050-FG484I is ideal for a variety of applications, including industrial control, automotive, communication infrastructure, and defense systems where its integration capabilities and security features can be leveraged.

Technical Specifications

Some of the key technical specifications of the M2GL050-FG484I include:

  • Logic Elements: 50K
  • System Gates: up to 1.5M
  • Embedded Memory: 1664KB
  • 32-bit ARM Cortex-M3 Processor
  • Operating Temperature Range: -40°C to +100°C

For developers and engineers looking for a robust and secure FPGA solution, the M2GL050-FG484I from Microchip Technology offers a compelling mix of performance, power efficiency, and security.

You May Also Be Interested in

Microchip Technology
IC FPGA 81 I/O 100TQFP
Need more? Email Us
ECAD model for A54SX32A-FTQG100
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $38.8438
ECAD model for LCMXO2-1200ZE-1TG100I
Lattice Semiconductor Corporation
FPGA, 2024 CLBS, 471000 GATES
Need more? Email Us
ECAD model for OR4E06-2BM680C
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 320 I/O 668FCBGA
Lowest to $70.0536
ECAD model for XC4VFX12-10FFG668C
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
ECAD model for EPF10K100EQC208-2
Lattice Semiconductor Corporation
FPGA, 784 CLBS, 186000 GATES
Need more? Email Us
ECAD model for OR3T1256BC432-DB
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K50VFC484-3N
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
ECAD model for OR4E02-3BA352C
Altera
IC FPGA 189 I/O 240QFP
Need more? Email Us
ECAD model for EPF10K50SQC240-2X

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention