EN
  • EN
  • DE

USB7051/KDX

Part No USB7051/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRLR I2C 100VQFN / USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface I2C
Standards USB 3.1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7051
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342832-USB7051/KDX
Ultra Librarian 3D Model Ultra Librarian USB7051/KDX CAD Model

Description

Microchip Technology USB7051/KDX - High-Performance USB 3.1 Gen 1 Hub Controller

The USB7051/KDX from Microchip Technology is a cutting-edge USB 3.1 Gen 1 hub controller that offers a seamless and efficient solution for expanding USB connectivity in a wide range of applications. Designed to cater to the increasing demands for high-speed data transfer and multiple device connections, the USB7051/KDX is an integral component for modern computing and consumer electronic devices.

This hub controller is equipped with one upstream port for host connection and four downstream ports, enabling the connection of multiple devices with enhanced throughput. Its support for SuperSpeed (5 Gbps), Hi-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) ensures that it is compatible with a broad spectrum of USB peripherals, ranging from high-performance external storage to input devices.

The USB7051/KDX boasts advanced features such as PortPowerSwitching and PortOverCurrent detection, which provide increased control and protection for connected devices. It also supports Battery Charging specifications, including Dedicated Charging Port (DCP) and Charging Downstream Port (CDP) modes, making it an ideal choice for applications that require charging capabilities, such as docking stations and monitors with built-in USB hubs.

With its robust design, the USB7051/KDX is engineered to deliver reliable performance even in challenging environments. It is compliant with industrial temperature ranges and offers ESD protection to ensure long-term durability and stable operation. Moreover, the hub controller is supported by Microchip's advanced software and tools, simplifying the development process and accelerating time-to-market for designers.

Whether it's for desktop computers, laptops, gaming consoles, or industrial applications, the Microchip Technology USB7051/KDX hub controller is a versatile and powerful solution that enhances USB functionality with efficiency and reliability.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
Lowest to $10.0855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess