Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275602-UBA2211CT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2211CT CAD Model

Description

The NXP UBA2211CT is a high-performance integrated circuit designed for driving compact fluorescent lamps (CFLs). It is part of NXP Semiconductors' broad portfolio of energy-efficient lighting solutions, which are engineered to meet the increasing demand for green energy alternatives in modern lighting applications.

Key Features

  • High-Voltage IC: The UBA2211CT is capable of handling high voltage levels, making it suitable for lighting applications that require a robust performance.
  • Integrated Half-Bridge Controller: This IC includes an integrated half-bridge controller for efficient lamp control and reduced component count.
  • Flexible Supply Voltage: It is designed to work with a wide range of supply voltages, accommodating various power requirements for different regions and applications.
  • Dimming Capability: The UBA2211CT supports dimming functionality, allowing for adjustable light output and energy savings.
  • Protection Features: It comes with multiple protection features such as overvoltage, overtemperature, and short-circuit protection, ensuring long-term reliability and safety.

Applications

The UBA2211CT is ideal for a variety of lighting applications, including:

  • Residential and commercial lighting fixtures
  • Energy-saving CFL replacements for incandescent bulbs
  • Architectural and decorative lighting
  • Emergency lighting systems

Technical Specifications

Some of the technical specifications of the UBA2211CT include:

  • Supply voltage range: 9 V to 18 V
  • Operating frequency range: 20 kHz to 60 kHz
  • High level of integration to minimize external components
  • Environmentally friendly: Lead-free and RoHS compliant

Conclusion

The NXP UBA2211CT is a versatile and robust solution for driving CFLs in a wide array of lighting applications. Its integration of advanced features and protections ensures that it can deliver both performance and reliability, while also supporting the global transition towards more energy-efficient lighting solutions.

You May Also Be Interested in

Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Lowest to $58.5315
ECAD model for MAX8722AEEG+
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Need more? Email Us
ECAD model for UBA2021P/N2,112
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4832YMM TR
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP
Lowest to $0.2109
ECAD model for FL7930CMX
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP / Integrated Circuits to drive fluorescent lamps
Lowest to $14.2541
ECAD model for UBA2024AP/N1,112
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $15.2335
ECAD model for UBA2211CT/N1,518
NXP / Nexperia
Half-bridge power IC for CFL lamps
Lowest to $10.6658
ECAD model for UBA2024T
Texas Instruments
IC CCFL DRIVER CONTROLLER 8-DIP / CCFL Driver 5V/9V/12V/15V/18V/24V 160kHz 8-Pin PDIP Tube
Need more? Email Us
ECAD model for UCC2972N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4120 $67.0600
12+ $11.0047 $132.0564
19+ $10.6606 $202.5514
26+ $10.3164 $268.2264
33+ $9.9737 $329.1321
44+ $8.9414 $393.4216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention