EN
  • EN
  • DE

UBA2025T

Part No UBA2025T
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description CFL power IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275592-UBA2025T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2025T CAD Model

Description

Introducing the UBA2025T High-Efficiency Fluorescent Lamp Controller IC

The UBA2025T, developed by the renowned semiconductor manufacturer NXP Semiconductors, is a cutting-edge solution designed specifically for driving fluorescent lamps. This versatile integrated circuit (IC) is engineered to provide a highly efficient and cost-effective means of controlling and operating fluorescent lighting systems.

Key Features of UBA2025T

  • High-Voltage Control: The UBA2025T is capable of handling high voltages, which is essential for fluorescent lamp applications. This ensures reliable operation even under fluctuating power supply conditions.
  • Integrated Half-Bridge: With an integrated half-bridge controller, the IC allows for a simplified circuit design, reducing the number of external components required and minimizing the overall footprint of the lighting system.
  • Programmable Preheat and Ignition: The UBA2025T offers programmable preheat and ignition times, providing flexibility to accommodate different types of lamps and enhancing lamp life by ensuring proper warm-up before full operation.
  • Frequency Control: This IC features frequency control to optimize the lamp efficiency and to prevent audible noise, which is a common issue with some lighting systems.

Energy Efficiency and Environmental Impact

The UBA2025T is designed with energy efficiency in mind. Its ability to precisely control the lamp operation leads to reduced energy consumption, which in turn lowers electricity bills and minimizes the environmental impact. By improving the efficiency of fluorescent lamps, the UBA2025T contributes to a more sustainable future.

Applications and Usability

Due to its robust design and versatile features, the UBA2025T is ideal for a wide range of applications. It is particularly well-suited for office lighting, industrial lighting solutions, and residential lighting fixtures where efficiency and reliability are paramount. The IC's ease of integration makes it a popular choice among engineers and designers looking to create advanced lighting systems with a focus on performance and sustainability.

In summary, the NXP UBA2025T is a highly efficient, flexible, and reliable solution for modern fluorescent lighting systems. Its combination of high-voltage capability, integrated half-bridge, programmable features, and frequency control makes it an excellent choice for manufacturers and developers seeking to enhance their lighting products.

You May Also Be Interested in

Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7186 $60.1510
85+ $1.4103 $119.8755
130+ $1.3664 $177.6320
175+ $1.3225 $231.4375
230+ $1.2786 $294.0780
305+ $1.1458 $349.4690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess