EN
  • EN
  • DE

HV823LG

Part No HV823LG
Manufacturer Supertex, Inc
Catalog PMIC - Lighting, Ballast Controllers
Description High Voltage EL Lamp Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Supertex, Inc
Win Source Part Number 1182553-HV823LG
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV823LG CAD Model

Description

The HV823LG is a high-voltage LED driver IC manufactured by Supertex, Inc. It is designed for single-stage, power-factor-corrected (PFC) LED lighting applications. This IC integrates the control and drive functions necessary for efficient and cost-effective LED lighting solutions. The HV823LG utilizes a quasi-resonant flyback topology to achieve high power factor and low total harmonic distortion (THD).

Applications:

  • LED Bulb Replacement
  • LED Tube Lighting
  • LED Downlights
  • General LED Lighting
  • Commercial LED Lighting

Features:

  • Single-stage PFC control
  • Quasi-resonant flyback topology
  • High power factor correction
  • Low total harmonic distortion (THD)
  • Integrated high-voltage start-up
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Overtemperature protection (OTP)
  • Open-load protection
  • Short-circuit protection
  • Programmable switching frequency
  • Compact package

Benefits:

  • High efficiency: The quasi-resonant flyback topology minimizes switching losses, resulting in high efficiency.
  • Improved power quality: The active PFC circuitry ensures a high power factor and low THD, meeting regulatory requirements and improving overall power quality.
  • Enhanced reliability: Comprehensive protection features safeguard the LED driver and the connected LED load from various fault conditions.
  • Simplified design: The integrated functions reduce the external component count, simplifying the design process and lowering BOM costs.
  • Cost-effective solution: The HV823LG provides a cost-effective solution for LED lighting applications by integrating multiple functions into a single IC.
  • Extended LED lifespan: By providing stable and regulated current to the LEDs, the HV823LG helps extend their lifespan.

Additional Details:

The HV823LG operates from a wide input voltage range and is suitable for worldwide use. It is available in a compact package, making it ideal for space-constrained applications. The IC includes a high-voltage start-up circuit, eliminating the need for an external start-up resistor. The programmable switching frequency allows designers to optimize the performance for specific applications. The comprehensive protection features, including overvoltage, overcurrent, overtemperature, open-load, and short-circuit protection, ensure robust and reliable operation. The HV823LG is designed to meet the stringent requirements of modern LED lighting applications, providing a highly efficient and reliable solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess