EN
  • EN
  • DE

TS80C32X2-VIB

Part No TS80C32X2-VIB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller 8 Kbytes ROM/OTP, ROMless | IC MCU 8BIT ROMLESS 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 60/30MHz
Connectivity UART/USART
Peripherals POR
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TS80C32X2
Manufacturer Pack Quantity 160
MSL Level 2 (1 Year)
Win Source Part Number 1274489-TS80C32X2-VIB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C32X2-VIB CAD Model

Description

Microchip Technology's TS80C32X2-VIB Microcontroller

The TS80C32X2-VIB is a high-performance CMOS microcontroller from Microchip Technology, an industry leader in microcontroller and analog semiconductors. This particular microcontroller is a member of Microchip's extensive range of embedded processors, which are designed to provide a reliable and cost-effective solution for a wide array of applications.

The TS80C32X2-VIB is based on the 80C51 microcontroller architecture, which has been widely adopted due to its simplicity, efficiency, and robust instruction set. The device operates with a fully static operation through a wide range of frequencies from 0 Hz to 40 MHz, offering flexibility for various system clock speeds and power consumption requirements.

One of the key features of this microcontroller is its 8-bit CPU, which is supported by 256 bytes of RAM. This provides sufficient space for the execution of complex algorithms and the storage of temporary data. The microcontroller also boasts a large on-chip ROM, which allows users to store application code directly on the device, simplifying the design and reducing the need for external memory components.

The TS80C32X2-VIB comes with a variety of integrated peripherals that enhance its functionality. These include two 16-bit timer/counters, a full-duplex serial channel that can facilitate serial communication protocols, and four parallel I/O ports that offer up to 32 lines of versatile digital input and output options. The device's interrupt system includes two priority levels, ensuring responsive and efficient handling of real-time events.

Moreover, the microcontroller features power control modes such as Idle and Power-down modes, which allow for power optimization and battery life extension in portable applications. The chip operates within an extended temperature range, making it suitable for industrial-grade applications that require reliable operation under harsh conditions.

In summary, the TS80C32X2-VIB from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a wide range of applications, from consumer electronics to industrial automation systems. Its combination of a robust 80C51 core, integrated peripherals, and power-saving features make it an excellent choice for designers looking for a reliable and efficient embedded processing solution.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess