EN
  • EN
  • DE

TMC2074-NU

Part No TMC2074-NU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRL CIRC 128VTQFP PERIPH MOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol CircLink
Purpose Controller
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating 0°C to 70°C
Case / Package 128-VTQFP (14x14)
Win Source Part Number 1109971-TMC2074-NU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC2074-NU CAD Model

Description

The TMC2074-NU from Microchip Technology is a state-of-the-art semiconductor device that is designed to cater to the needs of modern electronics. This product is a testament to Microchip's commitment to providing high-quality and reliable components for various applications across the tech industry.

Key Features

  • High Performance: The TMC2074-NU is built to deliver exceptional performance, ensuring that devices operate efficiently and effectively.
  • Low Power Consumption: With energy efficiency in mind, this component is engineered to minimize power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Durability: The robust design of the TMC2074-NU ensures that it can withstand the rigors of everyday use, contributing to the longevity of the end product.
  • Advanced Technology: Incorporating the latest innovations in semiconductor technology, the TMC2074-NU offers features that enhance the operation of the devices it is used in.

Applications

The versatility of the TMC2074-NU makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Medical Equipment

Technical Specifications

The TMC2074-NU boasts technical specifications that meet the rigorous demands of contemporary electronic devices. These include optimal operating temperature ranges, high-speed signal processing capabilities, and compatibility with various microcontroller interfaces.

Quality Assurance

Microchip Technology is known for its commitment to quality, and the TMC2074-NU is no exception. Each unit is subjected to rigorous testing to ensure it meets Microchip's high standards for performance and reliability.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design guides. Microchip Technology also provides dedicated customer support to assist with integration, troubleshooting, and any other queries related to the TMC2074-NU.

You May Also Be Interested in

Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6976 $77.3952
4+ $31.7519 $127.0076
5+ $30.7597 $153.7985
7+ $29.7674 $208.3718
9+ $28.7752 $258.9768
12+ $25.7984 $309.5808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess