EN
  • EN
  • DE

BTA10-400C

Part No BTA10-400C
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 400V 10A TO220AB / TRIAC Standard 400 V 10 A Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Triac Type Standard
Voltage - Off State 400 V
Current - On State (It (RMS)) (Max) 10 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Max) 25 mA
Current - Hold (Ih) (Max) 25 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BTA10
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 864813-BTA10-400C
Ultra Librarian 3D Model Ultra Librarian BTA10-400C CAD Model

Description

STMicroelectronics BTA10-400C Triac

The BTA10-400C is a robust and versatile triac from STMicroelectronics, designed for AC power control applications. This high-performance triac is part of ST's snubberless™ high-temperature series, offering a perfect solution for managing AC loads with excellent efficiency and reliability.

Key Features

  • Current Rating: The BTA10-400C is capable of handling currents up to 10A, making it suitable for a wide range of applications including motor control, lighting control, and heating regulation.
  • Voltage Rating: With an off-state voltage of 400V, this triac can comfortably manage moderate to high voltage AC power systems.
  • Snubberless Technology: The snubberless design allows for a simpler circuit configuration by reducing the need for additional components to absorb voltage spikes, thus enhancing the overall system robustness.
  • High-Temperature Performance: It is designed to operate reliably in high-temperature environments, ensuring consistent performance under challenging conditions.
  • Gate Trigger Current: The BTA10-400C has a specified gate trigger current of 50mA, which is a standard value for triggering and ensures compatibility with a wide range of drive circuits.

Applications

The BTA10-400C is ideal for various applications where efficient AC power control is required. Its robustness and reliability make it a preferred choice for:

  • Home appliances such as ovens and washing machines
  • Industrial motor control systems
  • Light dimmers and lighting control circuits
  • Electric heaters and HVAC systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the BTA10-400C is no exception. It is manufactured to meet high standards of performance and durability, ensuring that it meets the rigorous demands of both consumer and industrial applications. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Whether you are designing a new system or upgrading an existing one, the BTA10-400C offers an efficient and reliable solution for controlling AC power, backed by STMicroelectronics' reputation for excellence in semiconductor technology.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess