EN
  • EN
  • DE

AD652KP

Part No AD652KP
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Monolithic Synchronous Voltage-to-Frequency Converter | IC V-F CONVERTER SYNC 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Voltage to Frequency
Frequency - Max 2MHz
Full Scale ±25ppm/°C
Linearity ±0.02%
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number AD652
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136733-AD652KP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD652KP CAD Model

Description

Introducing the AD652KP from Analog Devices Inc.

The AD652KP is a high-performance Synchro/Resolver-to-Digital Converter chip designed by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is engineered to provide precise and reliable conversion of angular position or velocity from synchro or resolver sensors into a digital data format. The AD652KP is an ideal choice for applications in aerospace, defense, industrial automation, and robotics where accurate position sensing is critical.

Key Features:

  • High Accuracy: The AD652KP boasts a high accuracy rate, ensuring that the digital output closely represents the original analog signal.
  • Variable Resolution: It offers a selectable resolution for versatile applications, which can be set through external pin connections or programmable control words.
  • Self-Test Functionality: The inclusion of a built-in self-test feature allows users to verify the integrity of the converter, enhancing system reliability.
  • Wide Input Signal Range: This device can accommodate a broad range of input signal frequencies, making it suitable for various synchro or resolver transducers.
  • Digital Interface: The AD652KP provides a parallel digital output, which can be easily interfaced with microprocessors and digital systems.
  • Monolithic Construction: Constructed as a monolithic chip, it offers robust performance in a compact package, facilitating integration into space-constrained applications.

Applications:

  • Aerospace and Defense Systems: For navigation, control systems, and feedback mechanisms requiring high precision.
  • Industrial Automation: In motor control, robotics, and other machinery where accurate positioning is necessary.
  • Marine Applications: For steering and navigation equipment that demands accurate and reliable directional data.

The AD652KP from Analog Devices Inc. represents a synthesis of advanced technology with practical functionality, delivering a solution that meets the stringent requirements of precision position sensing. With its robust design, flexible configuration, and high accuracy, the AD652KP is a top-tier component for any system requiring reliable synchro/resolver to digital conversion.

For more information or to request a datasheet, visit the Analog Devices Inc. website or contact their support team. The AD652KP is not just a component; it's a cornerstone for precision measurement and control in your advanced systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $0.7508
Analog Devices Inc.
IC V-F CONVERTER SYNC 16CDIP
Lowest to $77.1615
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
IC V-F CONVERTER MONO 8-DIP
Lowest to $8.7910
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7634
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1775

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8671 $71.7342
4+ $29.4294 $117.7176
7+ $28.5098 $199.5686
9+ $27.5901 $248.3109
11+ $26.6705 $293.3755
15+ $23.9114 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess