Product Overview: AD654JRZ-REEL7 by Analog Devices Inc.
The AD654JRZ-REEL7 is a high-performance voltage-to-frequency converter (VFC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This compact and efficient integrated circuit (IC) is designed to deliver a versatile solution for a wide range of applications, including industrial automation, process control, and data acquisition systems.
Key Features
- Single Supply Operation: 5 V to 36 V
- High Linearity: 0.01% at 10 kHz
- Wide Frequency Range: 1 Hz to 1 MHz
- Low Power Consumption: 2.0 mA Quiescent Current
- Scalable Output Frequency
- Monolithic Design with On-Chip Zener Regulator
- Available in an 8-Lead SOIC Package
Product Description
The AD654JRZ-REEL7 is engineered for simplicity and ease of use. It requires no external components for operation, and its single-supply voltage range of 5 V to 36 V makes it compatible with most standard power supplies. The device boasts a high linearity of 0.01% at 10 kHz, ensuring accurate frequency conversion for precise applications. With its wide frequency range from 1 Hz to 1 MHz, this VFC can be used for a variety of measurement tasks.
Power efficiency is a key consideration in modern circuit design, and the AD654JRZ-REEL7 addresses this with a low quiescent current of just 2.0 mA. It also features an on-chip Zener regulator which provides stability and reliability to the system. The device's output frequency is easily scalable, allowing designers to tailor it to specific application needs.
Packaged in a convenient 8-lead SOIC, the AD654JRZ-REEL7 is suitable for space-constrained applications. Its monolithic design ensures a high level of integration, reducing the complexity of the surrounding circuitry. Whether used in frequency-based digital-to-analog conversion, long-term integration, frequency-to-voltage conversion, or for V/F conversion in handheld devices, this Analog Devices IC is a versatile choice that combines performance with practicality.