EN
  • EN
  • DE

AD537KH

Part No AD537KH
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V/F CONV TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Type Voltage to Frequency
Maximum Input Frequency 100kHz
Full Scale ±30ppm/°C
Linearity ±0.05%
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 076881-AD537KH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD537KH CAD Model

Description

The AD537KH from Analog Devices Inc. is a monolithic integrated circuit that converts an analog voltage input into a corresponding frequency output. This high-performance voltage-to-frequency converter (VFC) is designed for a wide array of applications, from precision frequency generation to long-term integration. With its robust design and high accuracy, the AD537KH is an ideal choice for engineers and designers looking for reliable analog-to-digital conversion solutions.

Constructed using Analog Devices' advanced thin-film technology, the AD537KH provides excellent temperature stability and high linearity. The device features a wide range of input voltage, typically from 0V to +10V, and a frequency range that can be scaled to accommodate various application needs. The output frequency is directly proportional to the input voltage, which allows for easy scaling and manipulation of the output signal.

One of the key advantages of the AD537KH is its ease of use. The VFC requires minimal external components, which simplifies the design process and reduces the overall system cost. Additionally, it offers a low power consumption, making it suitable for battery-powered or energy-efficient systems.

The AD537KH also boasts a high level of integration, with features such as an on-chip input amplifier, zener voltage reference, and comparator circuitry. This level of integration ensures a reduction in system complexity and enhances the reliability of the overall design. Its hermetic packaging (KH) ensures that the device is protected against environmental factors, thus providing consistent performance in harsh conditions.

Applications for the AD537KH are diverse and include analog signal processing, data acquisition systems, frequency-to-digital conversion, and long-term event integration. Its precision and reliability make it an excellent choice for industrial control systems, instrumentation, and medical devices where accurate analog-to-digital conversion is critical.

In summary, the AD537KH from Analog Devices Inc. is a versatile and reliable VFC that offers designers a high level of performance and ease of use. Its robust feature set ensures that it can meet the demands of a wide range of applications, making it a valuable component in any precision analog-to-digital conversion system.

You May Also Be Interested in

Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 14-DIP
Lowest to $3.0712
NJR Corporation/NJRC
Lowest to $0.9792
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $2.9249
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3846 $67.1538
7+ $18.3668 $128.5676
10+ $17.7929 $177.9290
14+ $17.2189 $241.0646
18+ $16.6449 $299.6082
24+ $14.9231 $358.1544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,565 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess