EN
  • EN
  • DE

TC7117CKW

Part No TC7117CKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LED DVR 44-MQFP / 1-Channel Single ADC Dual Slope 3 1/2Digit LED 44-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 796452-TC7117CKW
Popularity Medium
Supply and Demand Status Limited
Family Name TC7117
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TC7117CKW CAD Model

Description

Introducing the TC7117CKW from Microchip Technology

The TC7117CKW is a high-performance, low-power analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Microchip Technology. This precision device is designed to provide accurate digital representation of analog signals, making it an ideal choice for a wide range of applications, including industrial control systems, medical equipment, and scientific instrumentation.

The TC7117CKW features a 3½ digit ADC with a multiplexed seven segment output, which can be directly connected to a display. This integration simplifies the design and reduces the component count in the display interface. With its internal reference and zero integrator, the device ensures stable readings and excellent noise rejection, making it suitable for environments where precision is critical.

One of the key advantages of the TC7117CKW is its auto-zero function, which virtually eliminates the offset error and provides a high degree of accuracy. This is complemented by a low power consumption design, which makes it suitable for battery-operated devices where power efficiency is paramount.

Moreover, the TC7117CKW boasts a wide range of measurement capabilities, with differential input and a polarity indication for negative numbers. It can handle input voltages from 0V to ±200mV, allowing it to accommodate various sensor outputs. The device operates over a temperature range of 0°C to +70°C, ensuring reliable performance across different environments.

The package of the TC7117CKW is a 40-pin leaded ceramic dual in-line package (CERDIP), which provides robust physical protection and ensures a reliable connection to the printed circuit board (PCB). The pin configuration is thoughtfully designed for easy integration into system designs.

Overall, the TC7117CKW from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable, and easy-to-use integrated circuits. Its combination of precision, low power, and ease of interfacing makes it a versatile choice for designers looking to enhance the performance of their digital measurement systems.

You May Also Be Interested in

ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4023 $52.2069
8+ $14.2789 $114.2312
11+ $13.8326 $152.1586
15+ $13.3864 $200.7960
20+ $12.9402 $258.8040
26+ $11.6016 $301.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess