EN
  • EN
  • DE

PCF2113EU/2/F4,026

Part No PCF2113EU/2/F4,026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number PCF2113
Standard Package 672 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845626-PCF2113EU/2/F4,026
Ultra Librarian 3D Model Ultra Librarian PCF2113EU/2/F4,026 CAD Model

Description

The NXP PCF2113EU/2/F4,026 is a sophisticated LCD driver that is designed to meet the demands of modern low-power display applications. This driver is an integral component for small-to-medium-sized alphanumeric liquid crystal displays (LCDs), and it supports a wide variety of configurations, making it a versatile choice for designers.

Equipped with an on-chip voltage multiplier and voltage regulator, the PCF2113EU/2/F4,026 ensures optimal contrast control for LCDs, providing clear and crisp visuals even under varying power conditions. This feature is particularly important for battery-operated devices where power efficiency is crucial.

The device boasts an extended operating temperature range, which makes it suitable for applications that must withstand harsh environmental conditions. Whether it's for industrial control panels, handheld instruments, or automotive dashboards, the PCF2113EU/2/F4,026 is designed to perform reliably.

As a highly integrated LCD driver, this NXP product supports multiple display modes, including 4-level grayscale, which enhances the user interface by allowing for more detailed and nuanced graphics. Its built-in character generator further simplifies design by providing a selection of standard alphanumeric characters, reducing the need for additional software development.

The PCF2113EU/2/F4,026 also features a low-power consumption mode, which is essential for extending the battery life of portable devices. Its I²C-bus interface facilitates easy communication with microcontrollers, making it a convenient choice for developers looking to streamline their design process.

In summary, the NXP PCF2113EU/2/F4,026 LCD driver is a highly adaptable and efficient solution for driving small-to-medium-sized LCDs. Its robust feature set, including contrast control, extended temperature operation, multiple display modes, and ease of integration, makes it an excellent choice for a wide range of applications where display quality and power efficiency are paramount.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess