EN
  • EN
  • DE

TC7109ACLW713

Part No TC7109ACLW713
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT HANDSHAKE 44PLCC / 1-Channel Single ADC Dual Slope 10sps 12-bit+Sign Parallel 44-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Resolution 12
Sampling Rate 30
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture Dual Slope
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 796450-TC7109ACLW713
Popularity Medium
Supply and Demand Status Balance
Family Name TC7109
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TC7109ACLW713 CAD Model

Description

Product Overview: TC7109ACLW713 from Microchip Technology

The TC7109ACLW713 is a high-performance, low-power 12-bit analog-to-digital converter (ADC) offered by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This integrated circuit is designed to provide precise digital representation of analog signals, making it an ideal choice for a wide range of applications including industrial control systems, instrumentation, and medical devices.

Key Features

  • High Resolution: The TC7109ACLW713 boasts a 12-bit resolution, which ensures accurate and detailed conversion of analog inputs to digital outputs.
  • Dual-Slope Analog-to-Digital Conversion: Utilizing a dual-slope conversion technique, this ADC provides a stable measurement that is less sensitive to noise, making it suitable for environments with electrical interference.
  • Low Power Consumption: Designed for energy efficiency, the TC7109ACLW713 is optimal for battery-powered or portable devices due to its low power requirements.
  • On-Chip Clock: The inclusion of an on-chip clock simplifies the design process by reducing the number of external components needed for operation.
  • Direct Display Drive Capability: This ADC can directly drive a liquid crystal display (LCD), offering a convenient way to present measurement results without the need for additional interfacing hardware.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the TC7109ACLW713 allows it to be integrated into a multitude of applications. It is particularly well-suited for precision data acquisition systems, digital voltmeters, and any application requiring direct digital readouts. Its robust design also makes it an excellent choice for portable instrumentation and remote sensing where power efficiency and reliability are critical.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TC7109ACLW713 is no exception. It is manufactured to high standards to ensure consistent performance and longevity. Users can trust this ADC to deliver accurate readings and maintain its precision over time, even in demanding applications.

For detailed specifications and application notes, or to order samples, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess