EN
  • EN
  • DE
  • IT

MAX4690EWE+

Part No MAX4690EWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 1.25 Ohm
Channel-to-Channel Matching (ΔRon) 90 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 550pC
Channel Capacitance(CS off, CD off) 115pF, 115pF
Max Leakage Current (IS off) 500pA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 073629-MAX4690EWE+
Ultra Librarian 3D Model Ultra Librarian MAX4690EWE+ CAD Model

Description

The MAX4690EWE+ from Maxim Integrated is a high-performance, low-voltage, quad SPST (single-pole single-throw) analog switch designed to deliver precision and reliability for a broad range of applications. Its compact and efficient design makes it an ideal choice for portable and space-constrained applications.

Key Features

  • Low Voltage Operation: The MAX4690EWE+ operates at a single +1.8V to +5.5V supply, making it suitable for battery-powered devices and low-voltage systems.
  • Low On-Resistance: It features low on-resistance (R<sub>ON), typically 100 ohms at +5V, which minimizes signal distortion and ensures efficient signal transmission.
  • High Off-Isolation: The device provides excellent off-isolation at -50dB at 1MHz, thereby reducing signal crosstalk between channels when switches are in the off state.
  • High Bandwidth: With a high bandwidth (200MHz), the MAX4690EWE+ can handle a wide range of frequencies, making it versatile for various signal-switching applications.
  • Low Crosstalk: At -86dB at 1MHz, the low crosstalk characteristic of this switch ensures minimal interference between channels during operation.
  • Fast Switching Times: The device boasts fast switching times (t<sub>ON = 25ns and t<sub>OFF = 20ns), enabling quick transitions and suitable for high-speed applications.
  • ESD Protection: It includes ESD protection diodes to the V+ supply, which enhances the robustness of the device against electrostatic discharges.

Applications

The MAX4690EWE+ is designed to be versatile, finding use in multiple areas such as:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Relay Replacement
  • Portable Instruments

Package and Quality

This analog switch comes in a 16-pin WSOIC package, offering a compact footprint for space-saving PCB designs. Maxim Integrated ensures high manufacturing standards, providing reliable and consistent performance across a wide temperature range of -40°C to +85°C.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX4690EWE+ is an excellent choice for designers looking to incorporate a reliable switch into their electronic designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.2400 $76.2000
11+ $12.5052 $137.5572
17+ $12.1146 $205.9482
23+ $11.7239 $269.6497
29+ $11.3333 $328.6657
39+ $10.1600 $396.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess