EN
  • EN
  • DE

LTC1446CN8

Part No LTC1446CN8
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207566-LTC1446CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1446CN8 CAD Model

Description

Overview of LTC1446CN8 Dual 12-Bit DAC

The LTC1446CN8 is a precision dual 12-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This high-performance component is engineered to provide accurate and stable voltage outputs in a wide range of applications, including industrial control systems, automated test equipment, and digital calibration.

Key Features

  • Dual 12-Bit DACs: The LTC1446CN8 features two independent DACs in one package, allowing for simultaneous updates or separate control of two analog outputs.
  • Serial Interface: It utilizes a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to interface with a variety of microcontrollers and digital systems.
  • Compact Package: Housed in a narrow 8-pin DIP package, the LTC1446CN8 is designed for space-constrained applications.
  • Low Power Consumption: With a typical supply current of only 250µA, it is an ideal choice for battery-powered and portable devices.
  • Reference and Power Supply Flexibility: The device operates from a single 5V supply and includes an onboard reference with a 2.048V output, but it can also operate with external references.
  • Software Programmable: Output ranges are software programmable for 0V to 2.048V or 0V to 5V, giving the user flexibility in adjusting the output voltage range.

Applications

The LTC1446CN8 is suitable for a variety of applications that require high-precision analog output from a digital source. Its dual DAC configuration is particularly useful in systems that need to control two separate analog variables or in balanced applications such as differential signal generation.

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTC1446CN8 is no exception. This product is designed to meet stringent specifications and is built to ensure consistent performance and longevity in critical applications.

With its robust feature set and Linear Technology's reputation for high-quality components, the LTC1446CN8 is an excellent choice for designers looking for a reliable and precise DAC solution.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess