EN
  • EN
  • DE

HCF4555M013TR

Part No HCF4555M013TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/MUX BINARY-1:4 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1042448-HCF4555M013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4555M013TR CAD Model

Description

The HCF4555M013TR is a high-performance integrated circuit from STMicroelectronics, designed to offer a versatile solution to digital computing and control systems. This binary counter/divider is part of STMicroelectronics' HCF series, renowned for their reliability and efficiency in a wide range of applications.

Key Features

  • Dual Binary Counter: The HCF4555M013TR features a dual binary counter, which can be used in various counting and dividing configurations, making it highly adaptable to complex digital tasks.
  • Wide Operating Voltage: With an operating voltage range from 3V to 20V, this device ensures flexibility across different power environments, allowing for integration into a diverse set of applications.
  • Medium-Speed Operation: It provides a medium-speed operation, suitable for applications that require a balance between speed and power consumption.
  • Static Operation: The static operation capability means that the frequency of operation can be reduced down to DC, allowing for a wide range of timing applications.
  • Standardized Symmetrical Output Characteristics: The device boasts standardized symmetrical output characteristics, ensuring consistent performance and ease of design.
  • 100% Tested for Quiescent Current at 20V: Each unit is thoroughly tested for quiescent current at 20V to guarantee low power consumption when in a static state.
  • Maximum Input Current of 1µA at 18V: The device is designed to have a maximum input current of only 1µA at 18V, ensuring minimal interference and power draw from input signals.
  • High Noise Immunity: The HCF4555M013TR is characterized by a high noise immunity, making it suitable for industrial environments where signal integrity is paramount.

Applications

The versatile nature of the HCF4555M013TR allows it to be used in a variety of applications, including:

  • Time Delay Generators
  • Frequency Dividers
  • Counters and Sequence Generators
  • Control Systems
  • Digital Logic Circuitry

Package and Quality

The HCF4555M013TR comes in a surface-mount SOP package, which is ideal for compact PCB designs. Additionally, it is available in tape and reel packaging (TR suffix), facilitating automated assembly processes. STMicroelectronics ensures the highest quality and reliability, with each device undergoing rigorous testing to meet industry standards.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1854 $58.4010
760+ $0.1522 $115.6720
1,180+ $0.1474 $173.9320
1,620+ $0.1427 $231.1740
2,095+ $0.1379 $288.9005
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,807 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess