Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V, -12V, -15V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 207326-MAX180BEPL+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX180
Introduction Date June 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX180BEPL+ CAD Model

Description

The MAX180BEPL+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated. Designed with precision and efficiency in mind, this ADC is well-suited for a variety of applications ranging from industrial control systems to medical devices and consumer electronics.

Key Features

  • High-Speed Conversion: The MAX180BEPL+ offers a fast conversion time, making it ideal for applications requiring quick data processing and real-time analytics.
  • Low Power Consumption: This ADC operates with minimal power, which helps to extend the lifespan of battery-powered devices and reduces the overall power requirements for systems.
  • Resolution: With its 8-bit resolution, the MAX180BEPL+ provides a good balance between conversion speed and precision, suitable for many applications that do not require extremely fine detail.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, ensuring reliability and performance in challenging environmental conditions.
  • Single +5V Supply: The simplicity of a single +5V power supply eases the design process and integration into various systems.

Applications

The versatility of the MAX180BEPL+ allows it to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Battery-powered equipment

Technical Specifications

Parameter Value Resolution 8 Bits Conversion Rate Fast Supply Voltage +5V Operating Temperature Specified Range Package PDIP-28

For detailed technical specifications, reference designs, data sheets, and further information, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SERIAL 20-DIP
Lowest to $114.7633
ECAD model for MAX186AEPP+
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
ECAD model for AD7891YSZ-2
Maxim Integrated
IC DAS 12BIT 2-WIRE 28-SSOP
Need more? Email Us
ECAD model for MAX127ACAI-T
Maxim Integrated
IC DAS 12BIT 100KSPS 40-DIP
Lowest to $32.3781
ECAD model for MAX180BEPL+
Maxim Integrated
IC ADC 12BIT SERIAL 20-SOIC
Lowest to $54.8383
ECAD model for MAX186CCWP+
Maxim Integrated
IC DAS 12-BIT 100KSPS BUS 28-DIP
Lowest to $37.7505
ECAD model for MAX197BENI
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX139CQH+D
Maxim Integrated
Data Acquisition System (DAS) 12 bit 100k Parallel 28-SSOP
Lowest to $83.1384
ECAD model for MAX197ACAI+
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Need more? Email Us
ECAD model for PCM1794DB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3781 $64.7562
5+ $26.5667 $132.8335
7+ $25.7365 $180.1555
9+ $24.9062 $224.1558
12+ $24.0761 $288.9132
16+ $21.5854 $345.3664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 97 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention