EN
  • EN
  • DE

TC653ACVUA

Part No TC653ACVUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 25/35DEG ACT LO 8MSOP / Thermostat 25°C, 35°C Active Low 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Microchip Technology
Package Tube
Trip Temperature Threshold Hot
Switching Temperature 25°C, 35°C
Accuracy ±2.5°C
Output Active Low
Output Function /Fault, /OverTemp, PWM
Selectable Hysteresis No
Features Automatic Fan Shutdown, Fan Controller
Voltage - Supply 2.8 V ~ 5.5 V
Current - Supply 50µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC653
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345236-TC653ACVUA
Ultra Librarian 3D Model Ultra Librarian TC653ACVUA CAD Model

Description

The TC653ACVUA is a sophisticated fan speed controller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of Microchip's portfolio of thermal management products, intended to enhance system reliability and efficiency through precise cooling fan regulation.

Key Features:

  • Automatic Fan Speed Control: The TC653ACVUA dynamically adjusts the fan speed in response to the temperature of the system, ensuring optimal cooling and minimized noise levels.
  • Voltage Operation Range: This device operates at a supply voltage range of 3.0V to 3.6V, making it suitable for a wide array of applications, including low-voltage systems.
  • Energy Efficient: By modulating fan speed according to system requirements, the TC653ACVUA helps to reduce power consumption, leading to energy savings and extended fan life.
  • Fail-Safe Features: It includes built-in safety mechanisms such as automatic fan restart and fault detection to ensure continuous operation even under abnormal conditions.
  • Communication Interface: The device supports SMBus/I²C-compatible interface, allowing for easy integration into existing system architectures.
  • Compact Package: The TC653ACVUA is available in a compact 10-pin MSOP package, which is ideal for space-constrained applications.

Applications:

Designed for versatility, the TC653ACVUA is well-suited for a variety of applications that require efficient thermal management, including:

  • Desktop and Notebook Computers
  • Telecommunication Systems
  • Data Storage Units
  • Embedded Systems
  • Industrial PCs

In conclusion, the TC653ACVUA from Microchip Technology stands out as a high-performance, reliable, and user-friendly solution for advanced thermal management. Its precision in controlling fan speed not only ensures optimal system performance but also contributes to the longevity of system components, making it an invaluable addition to any thermal management strategy.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Lowest to $1.8619

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7957 $58.7097
51+ $2.2940 $116.9940
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0789 $288.9671
186+ $1.8639 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess