EN
  • EN
  • DE

CD74ACT258M96

Part No CD74ACT258M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2IN MUX INVERTING 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 75mA, 75mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1011904-CD74ACT258M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT258M96 CAD Model

Description

CD74ACT258M96 Quad 2-Input Multiplexer by Texas Instruments

The CD74ACT258M96 is a high-performance CMOS Quad 2-Input Multiplexer from Texas Instruments designed to meet the demanding needs of high-speed data management and signal routing applications. This integrated circuit is part of the ACT family, which is well-known for its robustness, high speed, and low power consumption, making it an ideal choice for a variety of digital systems.

This multiplexer features four individual 2-input multiplexers with common select and output enable inputs. Each multiplexer has two data inputs (A and B), one select input, and one output. The select input determines which of the data inputs is connected to the output. When the output enable (OE) input is low, the selected data input is passed to the output; when OE is high, the output is in the high impedance state, effectively disconnecting the output from the circuit.

The CD74ACT258M96 operates at a voltage range of 4.5V to 5.5V, which is typical for 5V digital logic circuits. This makes it compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems without the need for level shifting. The device also features fast switching characteristics, with a typical propagation delay time of only 9ns when operating at 5V, ensuring that signals are routed with minimal delay.

Available in a compact SOIC-16 package, the CD74ACT258M96 is designed for surface-mount technology (SMT), which provides space-saving benefits on printed circuit boards (PCBs) and is suitable for automated assembly processes. The device's small footprint and low profile make it an excellent choice for space-constrained applications.

With its high noise immunity and low power dissipation, the CD74ACT258M96 is an excellent choice for a wide range of applications, including data multiplexing, signal gating, data routing, and function generation. Its robustness and reliability are ensured by Texas Instruments' commitment to high-quality manufacturing and thorough testing of their products.

Overall, the CD74ACT258M96 from Texas Instruments is a versatile and reliable component that offers designers a combination of performance and practicality for their digital logic solutions.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess