EN
  • EN
  • DE

MC74AC139DG

Part No MC74AC139DG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DEMUX DUAL 1:4 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 116445-MC74AC139DG
Ultra Librarian 3D Model Ultra Librarian MC74AC139DG CAD Model

Description

ON Semiconductor MC74AC139DG: Dual 1-of-4 Decoder/Demultiplexer

The MC74AC139DG from ON Semiconductor is a high-performance, dual 1-of-4 decoder/demultiplexer integrated circuit designed to meet the needs of complex digital systems. This versatile component is capable of operating as a dual 2-to-4 line decoder or a single 3-to-8 line decoder when both sections are connected together. It is an essential building block for a wide range of applications including memory chip select decoding, data routing, and control signal generation.

Constructed with advanced CMOS technology, the MC74AC139DG offers fast propagation delays while maintaining low power consumption. This makes it an ideal choice for battery-operated devices and power-sensitive applications. The device operates over a broad voltage range of 2V to 6V, providing flexibility for use in systems with varying power supply levels.

The MC74AC139DG features two individual 1-of-4 decoders, each with its own address inputs (A0, A1), an active-low enable input (G), and four mutually exclusive outputs (O0 to O3). When the enable input is held high, all outputs remain in the low state. Upon enabling the device and providing a binary coded address to the inputs, one of the four outputs will transition to the high state, indicating the selection of the corresponding output line.

With its industry-standard SOIC-16 packaging, the MC74AC139DG ensures ease of integration into PCB designs and is compatible with automated surface mount assembly processes. The device also features high noise immunity and the capability to drive up to 10 LSTTL loads, which further enhances its utility in complex digital environments.

ON Semiconductor's commitment to quality is evident in the MC74AC139DG, which is manufactured to stringent standards, ensuring high reliability and performance consistency. Whether used in data multiplexing, address decoding, or as a component in microprocessor-based systems, the MC74AC139DG stands out as a logical choice for designers seeking a dependable and efficient solution.

In summary, the MC74AC139DG from ON Semiconductor is a dual 1-of-4 decoder/demultiplexer that offers high-speed operation, low power consumption, and versatile functionality, making it an excellent choice for a myriad of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9050 $54.3000
135+ $0.7426 $100.2510
210+ $0.7194 $151.0740
290+ $0.6962 $201.8980
375+ $0.6730 $252.3750
500+ $0.6033 $301.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess