Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Series FanSense™
Package Tube
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Technology -
Step Resolution -
Applications Fan Controller
Current - Output -
Voltage - Supply 3V ~ 5.5V
Voltage - Load -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TC649
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1372125-TC649BEOA
Ultra Librarian 3D Model Ultra Librarian TC649BEOA CAD Model

Description

The TC649BEOA is a sophisticated temperature-controlled fan speed controller integrated circuit (IC) designed and manufactured by Microchip Technology. This device is part of Microchip's portfolio of thermal management solutions, tailored to meet the demands of a wide range of applications where efficient cooling is essential. The TC649BEOA is especially suitable for use in computer systems, power supplies, and other electronics that require reliable thermal management to maintain optimal performance and extend product life.

Key Features

  • Temperature Proportional Fan Speed Control: The IC adjusts the fan speed in response to the measured temperature, ensuring efficient cooling while minimizing noise.
  • Brushless DC Fan Support: It is designed to drive brushless DC fans, which are common in modern electronic devices due to their reliability and efficiency.
  • PWM Output: The device provides a Pulse Width Modulation (PWM) output, allowing precise control over the fan speed.
  • Over-temperature Protection: Features an automatic full-speed fan operation if the temperature exceeds the preset threshold, providing an additional layer of protection.
  • Voltage Operation Range: Operates over a wide voltage range, making it versatile for various system configurations.
  • Energy Efficient: Helps reduce overall power consumption by adjusting fan speed to the cooling requirements.
  • Low External Part Count: Reduces the need for additional external components, simplifying design and saving board space.

Applications

The TC649BEOA is ideal for applications that require active cooling based on temperature feedback. Its most common uses include:

  • Desktop and laptop computers
  • Server systems
  • Telecommunications equipment
  • Power supply units
  • Industrial electronics

With the TC649BEOA, Microchip Technology provides a reliable and efficient solution for designers looking to incorporate advanced thermal management into their systems. Its combination of features ensures that it can adapt to the cooling needs of a system, making it an excellent choice for maintaining the integrity and performance of electronic components.

You May Also Be Interested in

ON Semiconductor
Stepping Motor Driver IC
Lowest to $0.5985
ECAD model for LB1909MC-BH
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
Texas Instruments
DRV8701 Brushed DC Motor Full-Bridge Gate Driver
Lowest to $1.5680
ECAD model for DRV8701PRGER
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER
Lowest to $6.7244
ECAD model for UDN2916EBTR-T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention