EN
  • EN
  • DE

MIC502BN

Part No MIC502BN
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-13.2V 8DIP / Fan Management IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Technology Bipolar
Applications Fan Controller
Supply Voltage (V) 4V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series MIC502
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803402-MIC502BN
Ultra Librarian 3D Model Ultra Librarian MIC502BN CAD Model

Description

Microchip Technology's MIC502BN Fan Management IC

The MIC502BN from Microchip Technology is a versatile fan management integrated circuit designed to control and monitor the speed of brushless DC fans used in a variety of applications. This precision device is ideal for maintaining the optimal thermal environment within electronic systems, ensuring both performance and reliability. Its primary use is in the realm of personal computers, office automation equipment, and telecommunications systems where effective thermal management is critical.

The MIC502BN offers a wide range of features that make it a robust solution for fan control. One of its key attributes is the ability to control fan speed through either direct PWM (Pulse Width Modulation) control or by using an analog voltage. This flexibility allows designers to choose the control method that best fits their system requirements. The PWM control method is particularly useful for reducing power consumption and noise levels, which are critical factors in many modern electronic devices.

This IC also includes a built-in temperature sensor interface, which enables it to adjust the fan speed based on the measured temperature. This dynamic adjustment capability ensures that the fan operates at the lowest possible speed while maintaining the desired system temperature, further reducing acoustic noise and extending the fan's lifespan.

Additionally, the MIC502BN comes with a host of protective features. It includes a fan fault detection mechanism that alerts the system to a malfunctioning or non-operational fan, which is essential for preventing overheating and potential damage to the system components. It also has a programmable temperature set point and hysteresis, allowing for customized thermal management strategies.

The device is housed in an 8-pin plastic DIP (Dual In-line Package), which makes it easy to integrate into various PCB (Printed Circuit Board) designs. With its simple interface and comprehensive functionality, the MIC502BN is a reliable choice for engineers looking to implement an efficient and effective fan control system within their electronic products.

Overall, the Microchip Technology MIC502BN is a sophisticated solution for thermal management, offering precision, flexibility, and protection to ensure that electronic systems operate within their optimal temperature ranges.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,894 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess