EN
  • EN
  • DE

TC642BEUA

Part No TC642BEUA
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 8MSOP  /  Motor Driver Parallel 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Microchip Technology
Series FanSense™
Package Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface Parallel
Applications Fan Controller
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names TC642BEUA-NDR
Standard Package 100
Win Source Part Number 1219174-TC642BEUA
Ultra Librarian 3D Model Ultra Librarian TC642BEUA CAD Model

Description

Microchip Technology TC642BEUA - Fan Speed Controller

The TC642BEUA is a sophisticated fan speed controller from Microchip Technology, designed to cater to the needs of modern electronic systems that require efficient thermal management. This PWM (Pulse Width Modulation) fan controller is an ideal solution for managing the rotational speed of fans in various applications such as computer systems, power supplies, and other electronics that need active cooling to maintain optimal performance.

One of the standout features of the TC642BEUA is its ability to operate in both Auto-Shutdown and Auto-Restart modes, providing enhanced protection for the fan and the system it cools. The device intelligently monitors the fan's operation and can shut it down if a fault condition, such as a lock-up, is detected. Once the fault condition is cleared, the controller can automatically restart the fan, ensuring continuous cooling without the need for manual intervention.

The TC642BEUA also supports a wide range of supply voltages, from 3V to 5.5V, making it versatile for various system configurations. Its temperature-proportional speed control capability allows for precise fan speed adjustments based on the system's thermal demands, ensuring efficient cooling while minimizing noise and power consumption.

Integrating the TC642BEUA into a design is made simple with its small form factor. The device comes in an 8-pin MSOP (Mini Small Outline Package) that is both space-saving and suitable for high-density PCB layouts. This compact size does not compromise its performance, as the controller provides a robust feature set that includes a programmable PWM frequency, fan speed monitoring, and a fail-safe clock that maintains a minimum fan speed in the event of a clock failure.

In summary, the TC642BEUA from Microchip Technology is a versatile and reliable fan speed controller that offers advanced features to ensure optimal thermal management for electronic systems. Its protective mechanisms, programmable functionality, and compact size make it an excellent choice for designers looking to enhance the cooling efficiency and reliability of their products.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess