EN
  • EN
  • DE

TC530COI713

Part No TC530COI713
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 17BIT 6.5 28SOIC / Data Acquisition System (DAS) 17 b 6.5 Serial 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 17 b
Sampling Rate (Per Second) 6.5
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number TC530
Standard Package 1,600
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345214-TC530COI713
Ultra Librarian 3D Model Ultra Librarian TC530COI713 CAD Model

Description

The TC530COI713 is a high-performance, precision analog-to-digital converter (ADC) from Microchip Technology, designed to provide exceptional accuracy and stability in a wide range of applications. This device is part of Microchip's portfolio of data converters that are renowned for their reliability and ease of use.

Key Features

  • Precision Conversion: With its advanced design, the TC530COI713 ensures precise conversion of analog signals to digital data, providing the accuracy needed for critical measurements.
  • High Resolution: The converter boasts a high resolution, enabling it to detect minute changes in the input signal, making it ideal for high-precision applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TC530COI713 operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Wide Input Range: The device can handle a broad range of input signals, affording flexibility across various use cases and ensuring compatibility with numerous sensor types.
  • Robust Design: The TC530COI713 is built to withstand harsh environments, ensuring consistent performance even under challenging conditions.

Applications

The versatility of the TC530COI713 allows it to be used across a diverse array of sectors. It is particularly well-suited for:

  • Industrial control systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Automotive sensors and diagnostics
  • Data acquisition systems

Technical Specifications

The TC530COI713 provides a robust set of technical specifications that assure its performance in demanding scenarios:

  • Supply Voltage: Specified for optimal operation
  • Operating Temperature Range: Ensures reliability over a wide range of temperatures
  • Package Type: Designed for easy integration into various circuit designs

In conclusion, the TC530COI713 from Microchip Technology is a top-tier ADC that offers a blend of precision, power efficiency, and durability, making it a prime choice for professionals seeking a reliable data conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess