EN
  • EN
  • DE

AD73360ASU

Part No AD73360ASU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 16
Number of Channels 6
Power (Watts) 80 mW
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3V
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AD73360
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 554418-AD73360ASU
Ultra Librarian 3D Model Ultra Librarian AD73360ASU CAD Model

Description

The AD73360ASU is a high-performance, six-input audio analog front-end processor from the renowned manufacturer Analog Devices Inc. This versatile integrated circuit is designed to cater to a wide range of applications that require multiple analog input channels, such as industrial control systems, automotive audio systems, and sophisticated telecommunications equipment.

Key Features

  • Multi-Channel Flexibility: With six analog input channels, the AD73360ASU provides ample flexibility for various audio processing needs, making it an ideal solution for complex audio systems.
  • High-Quality Audio Performance: The device delivers superior audio quality with a dynamic range that ensures clear and crisp sound reproduction, essential for high fidelity audio applications.
  • Programmable Sample Rates: It supports programmable sample rates, allowing designers to fine-tune the audio processing to match specific requirements, which is critical for a wide range of audio applications.
  • Low Power Consumption: The AD73360ASU is designed with power efficiency in mind, making it suitable for portable and battery-powered devices where power conservation is crucial.
  • Integrated Filters: On-chip digital filters reduce external components and system complexity, while also providing improved performance through signal conditioning.

Applications

The AD73360ASU is adept at handling multiple audio streams simultaneously, making it an excellent choice for multi-channel audio systems. Its applications include, but are not limited to:

  • Automotive audio systems
  • Industrial process control
  • Telecommunications systems
  • Complex multi-channel audio processing

Technical Specifications

The device comes in a surface-mount package and is characterized by the following technical specifications:

  • 6-channel 16-bit Sigma-Delta ADCs
  • Programmable input gain
  • Serial interface compatible with SPI and DSP interface standards
  • On-chip reference and buffer
  • Single 5V power supply operation

The AD73360ASU from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, innovative audio processing solutions that meet the evolving needs of modern electronics. Its combination of performance, flexibility, and efficiency makes it a top choice for designers looking to create sophisticated audio systems.

You May Also Be Interested in

Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess