EN
  • EN
  • DE

TC4422MJA

Part No TC4422MJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 9A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 9A N-INV 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise / Fall Time 60ns, 60ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC4422
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1264568-TC4422MJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4422MJA CAD Model

Description

Product Overview: TC4422MJA from Microchip Technology

The TC4422MJA is a high-performance, robust MOSFET driver from the reputable Microchip Technology, designed to cater to a wide array of applications requiring efficient power management and precise control. This powerful driver is capable of delivering a peak output current of 9A, making it an ideal choice for driving large capacitive loads with exceptional speed.

Key Features

  • High Current Drive: With a peak output current of 9A, the TC4422MJA can drive the most demanding loads.
  • Wide Operating Voltage Range: This driver operates over a supply voltage range of 4.5V to 18V, providing flexibility for various power systems.
  • High-Speed Operation: It features a fast rise and fall times of 30ns and 20ns respectively, ensuring quick response and switching.
  • Input Logic Compatibility: The device accepts TTL and CMOS input logic levels, making it versatile for integration with a broad range of control circuits.
  • Protection Features: It includes latch-up protection for device safety, ensuring reliability under adverse conditions.
  • Robust Design: The TC4422MJA is encapsulated in a CERDIP-8 package, offering enhanced durability and thermal performance.

Applications

The TC4422MJA is well-suited for a variety of applications that require high-speed and high-current driving capabilities. This includes:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Pulse Generators
  • Power Amplifiers
  • Automotive environments

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The TC4422MJA MOSFET driver is no exception, as it is built to meet high standards, ensuring stable performance over its operational lifespan. Users can trust this device for critical applications where consistent operation is paramount.

Overall, the TC4422MJA from Microchip Technology stands out as a top-tier MOSFET driver, offering a combination of power, speed, and reliability. It is an excellent choice for designers looking for a high-current driver solution that can seamlessly integrate into a variety of electronic systems.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess