EN
  • EN
  • DE

ZXGD3103N8TC

Part No ZXGD3103N8TC
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC SYNCH MOSFET CNTRLR 4A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 15 V
Current - Peak Output (Source, Sink) 2.5A, 6A
Input Type Non-Inverting
Rise and Fall Time 450ns, 21ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 036901-ZXGD3103N8TC
Family Name ZXGD3103N8
Introduction Date January 25, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXGD3103N8TC CAD Model

Description

The ZXGD3103N8TC is a high-performance, high-speed gate driver designed to drive MOSFETs and IGBTs. Manufactured by Diodes Incorporated, this driver is an essential component for power management and conversion in a wide range of applications, including switch-mode power supplies, motor control, and inverter circuits. Its ability to quickly switch power devices on and off helps improve efficiency and reduce energy consumption in various electronic systems.

Key Features

  • Fast Propagation Delays: The ZXGD3103N8TC boasts very low propagation delays, which ensures rapid response times and accurate switching of connected power devices.
  • High Drive Current: With the capability to provide up to 4A of peak drive current, it can easily drive large capacitive loads, making it suitable for high-power applications.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and providing design flexibility.
  • Robust Output Stage: The output stage is designed to be robust against high voltage transients, ensuring reliability and longevity in harsh electrical environments.
  • Enhanced Thermal Performance: Housed in an 8-pin, N8 package, the ZXGD3103N8TC is optimized for enhanced thermal performance, which is critical for maintaining stability and performance in thermally challenging situations.

Applications

The ZXGD3103N8TC is versatile and can be used in a variety of applications. Some of the common applications include:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Solar Inverters
  • Electric Vehicle (EV) Charging Stations
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The ZXGD3103N8TC gate driver is built to meet high industry standards, ensuring stable performance across its lifespan. With its advanced features and robust design, it is an excellent choice for designers looking for a reliable gate driving solution.

You May Also Be Interested in

Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5135 $52.9725
85+ $1.2418 $105.5530
125+ $1.2030 $150.3750
175+ $1.1642 $203.7350
225+ $1.1254 $253.2150
300+ $1.0090 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess