EN
  • EN
  • DE

ZXGD3101N8TC

Part No ZXGD3101N8TC
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC SYNCH MOSFET CNTRLR 4A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 15 V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Non-Inverting
Rise and Fall Time 305ns, 20ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 036899-ZXGD3101N8TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXGD3101N8TC CAD Model

Description

Introducing the ZXGD3101N8TC from Diodes Incorporated

The ZXGD3101N8TC is a high-performance, precision gate driver IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This advanced driver is specifically tailored for driving MOSFETs in a variety of applications where efficiency and reliability are crucial. The ZXGD3101N8TC is housed in a compact N-Channel package, making it an excellent choice for space-constrained applications.

Key Features:

  • High-Speed Operation: The ZXGD3101N8TC is capable of delivering fast switching speeds, which is essential for high-frequency applications. This ensures minimal delay between the input signal and the MOSFET's response.
  • High Drive Current: With the ability to provide a high peak drive current, this gate driver ensures robust and reliable operation of the MOSFET, even under demanding conditions.
  • Low Power Dissipation: Designed with efficiency in mind, the ZXGD3101N8TC minimizes power loss, making it suitable for energy-sensitive designs.
  • Wide Operating Voltage Range: The device supports a broad range of gate drive voltages, providing flexibility in various circuit configurations and ensuring compatibility with a wide array of MOSFETs.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • DC-DC Converters
  • LED Lighting Systems
  • Power Management Solutions

The ZXGD3101N8TC from Diodes Incorporated is an ideal solution for designers looking to enhance the performance and efficiency of their power management systems. Its robust design and versatile features make it a key component in a wide range of electronic devices. Whether you are developing power supplies, motor controllers, or any other application requiring efficient gate driving, the ZXGD3101N8TC offers the performance and reliability needed to meet the demands of modern electronics.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated website or contact their support team. The ZXGD3101N8TC is not just a component; it's a gateway to optimized performance and efficiency in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6235 $59.2325
230+ $0.5117 $117.6910
350+ $0.4956 $173.4600
485+ $0.4797 $232.6545
625+ $0.4636 $289.7500
835+ $0.4157 $347.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess