EN
  • EN
  • DE

TC1411NVOA713

Part No TC1411NVOA713
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC1411
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899141-TC1411NVOA713
Ultra Librarian 3D Model Ultra Librarian TC1411NVOA713 CAD Model

Description

The TC1411NVOA713 is a high-performance, cost-effective power management solution from Microchip Technology, designed to cater to a wide array of applications. This device is a part of Microchip's extensive range of power MOSFET drivers, renowned for their reliability and efficiency.

Key Features

  • High Output Current: The TC1411NVOA713 is capable of delivering an output current of up to 1A, making it suitable for driving a variety of power MOSFETs and IGBTs.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 18V, enabling its use in multiple system architectures.
  • Fast Switching Speed: With its swift rise and fall times, this driver ensures high-speed operation, which is critical for reducing switching losses and improving overall system efficiency.
  • Low Shoot-Through/Cross-Conduction Prevention: The device incorporates measures to prevent shoot-through current, enhancing the reliability and longevity of the end application.
  • Thermal Shutdown Protection: A built-in thermal shutdown feature protects the device against overheating, thereby safeguarding the system it is integrated into.
  • Inverting and Non-Inverting Inputs: The TC1411NVOA713 offers both inverting and non-inverting inputs, providing designers with flexibility in control signal polarity.

Applications

The versatility of the TC1411NVOA713 allows it to be used in a vast range of applications, including but not limited to:

  • DC-DC Converters
  • Motor Controllers
  • Power Supplies
  • Class-D Amplifiers
  • Robotics
  • Automotive Systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The TC1411NVOA713 is no exception and has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. Its robust design ensures that it can withstand the demands of even the most challenging electrical environments.

Conclusion

Overall, the TC1411NVOA713 from Microchip Technology stands out as a powerful and reliable driver solution that can be seamlessly integrated into a variety of electronic systems. With its high output current, wide voltage range, and fast switching capabilities, this driver is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6286 $50.2880
195+ $0.5158 $100.5810
305+ $0.4997 $152.4085
415+ $0.4836 $200.6940
535+ $0.4674 $250.0590
720+ $0.4191 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess