EN
  • EN
  • DE

TC4403CPA

Part No TC4403CPA
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 1.5A HIGH-SPEED, FLOATING LOAD DRIVER | IC DRIVER FLOATNG LOAD 1.5A 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 18V
Supply Voltage Not Required
Rds On 2.8mOhm
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC4403
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264545-TC4403CPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4403CPA CAD Model

Description

Microchip Technology TC4403CPA Driver

The TC4403CPA is a robust, high-performance power MOSFET driver from Microchip Technology, designed to cater to a wide array of applications requiring efficient power management and precise control. This driver chip is capable of delivering peak output currents of up to 1.5A, making it an ideal choice for driving large capacitive loads with rapid switching speeds.

The TC4403CPA operates with an input supply voltage range from 4.5V to 18V, providing designers with the flexibility to use it in various system voltages. Its high peak current capability, combined with a low shoot-through current, ensures efficient operation and reduced power dissipation, which is crucial for maintaining thermal stability in compact and dense electronic assemblies.

One of the key features of this driver is its matched rise and fall times. This characteristic minimizes the transition times during switching events, thereby reducing the power loss associated with switching and improving the overall efficiency of the power stage. Additionally, the TC4403CPA incorporates protection features such as latch-up prevention and thermal shutdown, enhancing system reliability and safeguarding against adverse operating conditions.

The driver comes in an 8-pin PDIP package, which is a standard through-hole package that allows for easy integration into a variety of circuit boards. Its industry-standard footprint ensures compatibility with many existing designs, simplifying the upgrade process for enhanced performance.

Whether it is for driving motors, power converters, or other high-power switching applications, the TC4403CPA stands out with its robustness and efficiency. Its fast switching capability, combined with the protection features and the ability to drive high currents, makes it an excellent choice for engineers looking to optimize their power management solutions.

In summary, the TC4403CPA from Microchip Technology is a powerful and reliable driver solution that offers the performance and features necessary for a wide range of demanding applications. Its ease of use, coupled with Microchip's reputation for quality, ensures that this driver will be a valuable component in any power control system.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1635 $60.1065
45+ $2.5957 $116.8065
69+ $2.5147 $173.5143
95+ $2.4336 $231.1920
123+ $2.3524 $289.3452
165+ $2.1090 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess