EN
  • EN
  • DE

TPS22998RYZR

Part No TPS22998RYZR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 5.5-V, 10-A, 4-MON-RESISTANCE LO / Power Switch/Driver 1:1 N-Channel 10A 10-WQFN-HR (1.5x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.2V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 10A
Rds On (Typ) 4mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Supplier Device Package 10-WQFN-HR (1.5x2)
Package / Case 10-WFQFN
Base Product Number TPS22998
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352593-TPS22998RYZR
Ultra Librarian 3D Model Ultra Librarian TPS22998RYZR CAD Model

Description

Product Overview: TPS22998RYZR by Texas Instruments

The TPS22998RYZR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is specifically engineered to efficiently manage power distribution within electronic systems, making it a crucial component for a wide range of applications, including consumer electronics, automotive, industrial, and communication devices.

Key Features

  • High Efficiency: The TPS22998RYZR offers high-efficiency power distribution, which helps to minimize power loss and heat generation within electronic systems, thereby enhancing overall system reliability and performance.
  • Advanced Power Control: With its sophisticated control features, this IC allows for precise management of power states, enabling systems to optimize power usage and extend battery life in portable devices.
  • Compact Footprint: Designed with a small form factor, the TPS22998RYZR is ideal for space-constrained applications, providing robust power management without compromising on space.
  • Protection Features: The device includes multiple built-in protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring the safety and longevity of the electronic system it is incorporated into.

Applications

The versatility of the TPS22998RYZR makes it suitable for a wide array of applications. It is commonly used in:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Automotive Infotainment and Telematics
  • Networking Equipment
  • Industrial Control Systems

Technical Specifications

The TPS22998RYZR operates over a wide input voltage range and is characterized by its low quiescent current. It offers a compact package and is designed for easy integration into various circuit designs. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments.

Conclusion

The TPS22998RYZR from Texas Instruments represents a blend of efficiency, precision, and reliability. Its advanced power management capabilities make it an invaluable component for modern electronic systems that require meticulous power control and distribution. By choosing the TPS22998RYZR, designers ensure their systems benefit from the high-quality engineering and performance that Texas Instruments is known for.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4438 $51.0370
275+ $0.3642 $100.1550
430+ $0.3528 $151.7040
590+ $0.3414 $201.4260
760+ $0.3300 $250.8000
1,015+ $0.2959 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess