EN
  • EN
  • DE

TC427MJA

Part No TC427MJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.5A DUAL HS 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 30ns, 30ns
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 052620-TC427MJA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC427MJA CAD Model

Description

The TC427MJA is a remarkable electronic component designed and manufactured by the renowned Microchip Technology. This high-speed dual MOSFET driver is engineered to convert TTL or CMOS input signals into high-current outputs at voltages up to 18V. Its robust design and versatile features make it an ideal choice for a wide range of applications, including but not limited to, motor control, switching power supplies, and high-speed line drivers.

With its impressive ability to deliver peak currents of up to 1.5A per channel, the TC427MJA stands out in its class. The driver operates with a supply voltage range of 4.5V to 18V, providing flexibility for various circuit designs. Its matched rise and fall times ensure efficient switching performance, which is crucial for high-frequency applications. Additionally, the driver's low propagation delay minimizes transition times, further enhancing its efficiency.

Safety and reliability are paramount with the TC427MJA. It features latch-up protection, which guards against overvoltage spikes that can cause permanent damage to the device. This protection, along with its high ESD tolerance, ensures that the MOSFET driver can withstand the rigors of demanding environments.

The driver's dual outputs can be used independently or combined for higher current applications, offering design flexibility. Its standard 8-pin CERDIP package integrates seamlessly into a variety of PCB layouts, making it a user-friendly choice for both new designs and upgrades to existing systems.

Microchip Technology's commitment to quality is evident in the TC427MJA, which is designed to meet the stringent requirements of industrial and automotive applications. With its combination of speed, power, and reliability, the TC427MJA is an excellent solution for designers looking to enhance the performance and robustness of their electronic systems.

In summary, the TC427MJA from Microchip Technology is a high-performance dual MOSFET driver that offers exceptional driving capabilities, protection features, and design flexibility, making it a top choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess