Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 338168-NM27C040Q100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM27C040Q100 CAD Model

Description

The NM27C040Q100 is a high-quality product manufactured by Texas Instruments, a leading global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Device: The NM27C040Q100 is a 4 Mbit (512K x 8) CMOS EPROM, an erasable programmable read-only memory chip.
  • Design: It is designed to offer a large amount of storage space while maintaining a high level of performance and reliability.
  • Technology: This chip is based on CMOS technology, which allows it to have high speed, low power consumption, and high noise immunity.
  • Applications: This makes it suitable for a wide range of applications, from consumer electronics to industrial machinery.
  • Programmability: It can be programmed using a standard EPROM programmer, making it a versatile solution for various applications.
  • Access Time: It also has a fast access time of 100 ns, which ensures quick data retrieval and enhances overall system efficiency.
  • Voltage Range: The chip operates at a standard voltage range of 4.5V to 5.5V, ensuring compatibility with most systems.
  • Power Supply: The NM27C040Q100 also features a single +5V power supply, which simplifies the power management in the system.
  • Current: The chip is designed with a low standby current, which helps in reducing power consumption and extending battery life in portable devices.
  • Output control: Moreover, the NM27C040Q100 is equipped with output control, which allows the user to control the chip's output and prevent data contention.
  • Package: The NM27C040Q100 is packaged in a 32-pin plastic DIP, which provides robustness and durability.
  • Compliance: The chip is also RoHS compliant, which means it is free from harmful substances and is environmentally friendly.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 4MBIT PARALLEL 44TSOP2
Need more? Email Us
ECAD model for AS7C4096A-12TCN
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1472BV33-200BZXC
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1480BV25-200BZXC
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3556S166PFGI
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1414TV18-200BZXC
Rohm Semiconductor
IC EEPROM 2KBIT SPI VSON008X2030
Need more? Email Us
ECAD model for BR93G56NUX-3BTTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention