Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 031275-STM32F103CBT7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103CBT7 CAD Model

Description

STM32F103CBT7 Microcontroller

The STM32F103CBT7 is a performance line microcontroller from STMicroelectronics, which is part of their well-known STM32 family. It features a 32-bit ARM Cortex-M3 RISC core operating at a frequency of up to 72 MHz. This microcontroller is designed to offer a balanced combination of performance, power efficiency, and embedded features to handle a variety of applications ranging from industrial control systems to medical devices.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core running at up to 72 MHz.
  • Memory: 128 KB of Flash memory and 20 KB of SRAM, allowing for robust program storage and efficient data handling.
  • I/O Ports: Up to 37 I/O ports and 2 I/O analogs, providing ample connectivity options for peripherals and sensors.
  • Communication Interfaces: Includes a variety of communication interfaces such as I2C, SPI, USART, USB, and CAN, enabling the microcontroller to connect with other devices and form complex communication networks.
  • ADC: 12-bit, 1 μs Analog-to-Digital Converters (ADCs), providing precise measurements for analog signals.
  • Timers: Multiple timers including 3 general-purpose and 1 advanced control timer for scheduling tasks and managing time-sensitive operations.
  • Debugging: Integrated debugging and programming features through Serial Wire Debug (SWD) & JTAG interfaces.
  • Power Efficiency: Features several power-saving modes, including Sleep, Stop, and Standby modes to optimize power consumption for battery-powered or energy-conscious applications.
  • Package: Available in a 48-pin LQFP package that is suitable for space-constrained applications while still offering sufficient I/O capabilities.

Applications:

The STM32F103CBT7 microcontroller is versatile and can be used in a diverse set of applications. Its robust feature set makes it ideal for motor drive and application control, medical and handheld equipment, PC peripherals, gaming and GPS platforms, industrial applications, PLCs, inverters, printers, and scanners, alarm systems, video intercom, and HVAC systems.

Conclusion:

With its high-performance ARM Cortex-M3 core, extensive range of peripherals, and low power consumption, the STM32F103CBT7 from STMicroelectronics is a reliable choice for designers looking to develop advanced embedded systems with stringent performance and power efficiency requirements.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1819 $50.2733
15+ $6.7273 $100.9095
24+ $6.5001 $156.0024
34+ $6.0455 $205.5470
43+ $5.8182 $250.1826
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,283 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention