EN
  • EN
  • DE

TC426MJA

Part No TC426MJA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 1.5A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL HS 8CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time 30ns, 30ns
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC426
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1264541-TC426MJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC426MJA CAD Model

Description

Microchip Technology TC426MJA Dual High-Speed Power MOSFET Drivers

The TC426MJA is a robust, high-performance dual high-speed power MOSFET driver designed and manufactured by Microchip Technology. This sophisticated component is engineered to convert TTL or CMOS input logic levels to high-current outputs at voltages up to 18V. Its impressive design is tailored to deliver swift, reliable performance in a variety of applications, including but not limited to switching power supplies, motor control systems, and other high-speed driving applications that require high efficiency and reliability.

The TC426MJA device is capable of delivering peak output currents of up to 1.5A per channel, with an input-to-output delay time of less than 100ns, ensuring timely and responsive operation. Each driver independently drives a MOSFET or IGBT from a TTL or CMOS input signal with minimal propagation delay, which is crucial for high-speed applications. The matched rise and fall times further contribute to the efficiency of the device, providing a symmetrical output waveform that helps minimize ringing and reduces power loss.

Packaged in a durable 8-pin CERDIP (Ceramic Dual In-line Package), the TC426MJA offers excellent thermal performance and is designed to withstand harsh industrial environments. Its extended temperature range ensures stable operation in extreme conditions. Additionally, the device incorporates protection features such as latch-up prevention and high ESD protection, which safeguards the device against unexpected voltage spikes and static discharges.

With its dual non-inverting drivers, the TC426MJA can be used in applications where two MOSFETs need to be driven in parallel for higher current applications or in a push-pull configuration for efficient full-bridge power conversion. Microchip Technology's commitment to quality and performance is evident in the TC426MJA, making it a reliable choice for designers looking to optimize their power management systems with a high-speed, high-current MOSFET driver.

Key Features:

  • Dual Non-Inverting Channels
  • Peak Output Current: 1.5A per Channel
  • Supply Voltage Range: 4.5V to 18V
  • High Capacitive Load Drive Capability
  • Low Propagation Delay Time
  • Matched Rise and Fall Times
  • Latch-Up Protected
  • High ESD Protection
  • Extended Temperature Range
  • 8-Pin CERDIP Package

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess