Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX3232
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 210655-MAX3232ID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX3232ID CAD Model

Description

The MAX3232ID from Texas Instruments is an advanced integrated circuit device designed to facilitate the conversion of signals between RS-232 and TTL/CMOS levels.

  • Device Type: Dual Driver/Receiver
  • Power Supply: Single 5V
  • Low-Power Shutdown Mode: Yes
  • Data Signaling Rate: Up to 250 kbps
  • ESD Protection (HBM): Exceeds ±15 kV
  • Flexible Voltage Range: Works with both 3.3V and 5V logic
  • Receivers: 2
  • Drivers: 2
  • Package: 16-pin SOIC
  • Compliance: RoHS compliant, free from lead, halogen, and antimony

You May Also Be Interested in

Fractus
COMPACT REACH XTEND - 102 / Antenna Chip 1.7dBi Gain 2400MHz 2-Pin SMD
Lowest to $0.4114
ECAD model for FR05-S1-N-0-102
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
ECAD model for GBU4A
Fractus
SLIM REACH XTEND - 104
Lowest to $1.2807
ECAD model for FR05-S1-N-0-104
Yageo
RES MF 2W 5% AXIAL
Need more? Email Us
ECAD model for FMP200JT-52-5K6
Micron Technology Inc.
Lowest to $117.4243
ECAD model for MT41J64M16JT-15E ITG
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1462
ECAD model for G6QE2G595N2EJ-J
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.9312
ECAD model for ICE65L01F-LQN84C
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.9674
ECAD model for HMPP-3892-TR1
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $6.6031
ECAD model for HMC5983

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,445 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention