EN
  • EN
  • DE

TC4404COA

Part No TC4404COA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.5A DUAL OD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 40ns, 40ns (Max)
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129711-TC4404COA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4404COA CAD Model

Description

The TC4404COA is a robust, high-performance power MOSFET driver from Microchip Technology, designed to accommodate a wide range of applications requiring efficient power management and high-speed switching capabilities. This versatile driver is capable of delivering peak output currents of up to 1.5A, making it an ideal choice for driving large capacitive loads with swift rise and fall times, thus ensuring minimal power loss and heat dissipation.

Key Features

  • High Peak Output Current: Capable of delivering up to 1.5A, allowing it to drive large capacitive loads effectively.
  • Wide Operating Voltage Range: The device operates from a supply voltage range of 4.5V to 18V, offering great flexibility for various power systems.
  • High-Speed Switching: Fast rise and fall times of 25ns typical at a 1000pF load, which is ideal for high-frequency operations.
  • Low Shoot-Through/Cross-Conduction Prevention: Proprietary circuit design helps in minimizing the shoot-through current, enhancing the overall reliability and performance of the device.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating, thus ensuring a longer operational life.
  • Latch-Up Protected: Withstands up to 500mA of reverse current, providing additional safety against unexpected conditions.

Applications

The TC4404COA is suited for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Circuits
  • Pulse Transformer Drive
  • Class D Switching Amplifiers

Package and Quality

The device is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Moreover, it is designed to meet the stringent quality standards set by Microchip Technology, ensuring reliability and performance consistency across various environmental conditions.

Conclusion

Overall, the TC4404COA from Microchip Technology is a highly efficient, reliable, and versatile MOSFET driver that can meet the needs of a wide array of power management applications. Its combination of high-speed operation, robust output drive capability, and protective features make it an excellent choice for designers looking to improve the performance and reliability of their power systems.

You May Also Be Interested in

TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess