EN
  • EN
  • DE

TC2054-2.5VCTTR

Part No TC2054-2.5VCTTR
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 50 mA, 100 mA, and 150 mA CMOS LDOs with Shutdown and Error Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264476-TC2054-2.5VCTTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC2054-2.5VCTTR CAD Model

Description

Microchip Technology TC2054-2.5VCTTR Voltage Regulator

The TC2054-2.5VCTTR from Microchip Technology is a highly reliable, low dropout voltage regulator specifically designed to deliver a consistent 2.5V output. This precision voltage regulator is part of Microchip's TC2054 series and is an ideal solution for applications requiring a stable voltage source with a low voltage drop.

With an output current capability of up to 50mA, the TC2054-2.5VCTTR is suitable for powering low-power devices and can be used in a variety of electronic circuits. Its low dropout voltage feature ensures that the output voltage remains stable even when the input voltage is very close to the output voltage, making it particularly useful in battery-operated devices where power efficiency is critical.

The regulator comes in a compact SOT-23-5 package, which is perfect for space-constrained applications. Despite its small size, it offers excellent thermal performance and power dissipation, ensuring reliable operation over a wide temperature range. The TC2054-2.5VCTTR operates over a broad input voltage range, from 2.7V to 6.0V, providing versatility in different system designs.

Key features of the TC2054-2.5VCTTR include low quiescent current, which extends battery life in portable applications, and a fast response time to load changes, which is essential for maintaining voltage stability in dynamic systems. The device also includes thermal shutdown and overcurrent protection, safeguarding your circuit from potential damage due to overheating or excessive current draw.

Applications for the TC2054-2.5VCTTR are diverse and include portable electronics, battery-powered devices, microcontroller power supplies, and any other systems that require a precise, stable power source. The product's reliability and performance make it a preferred choice for designers looking to enhance the efficiency and longevity of their electronic products.

Overall, the TC2054-2.5VCTTR is a testament to Microchip Technology's commitment to providing high-quality, innovative solutions for power management challenges. Its combination of low dropout, high accuracy, and protection features make it an excellent choice for a wide array of applications.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Nordic Semiconductors
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toshiba Semiconductor and Storage
Lowest to $69.2099
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess