EN
  • EN
  • DE

T6818-TUQY-66

Part No T6818-TUQY-66
Manufacturer Microchip Technology
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DVR TRPL HALF BRIDGE 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bulbs, DC Motors, Resistors
Load Type Inductive, Capacitive, Resistive
Technology BCDMOS
Rds On (Typ) 500 mOhm
Channel Output Current 1.5A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 5.6 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Status Flag
Fault Protection ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1105168-T6818-TUQY-66
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T6818-TUQY-66 CAD Model

Description

The T6818-TUQY-66 is a high-performance, feature-rich component from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, from industrial automation to consumer electronics, automotive systems, and internet of things (IoT) devices.

Key Features:

  • Advanced Core: At the heart of the T6818-TUQY-66 is an advanced microcontroller core that ensures reliable performance and efficient power management, suitable for demanding applications that require quick processing and low power consumption.
  • Connectivity: The device boasts a variety of connectivity options, including high-speed USB, SPI, and I2C interfaces, allowing for easy integration with other components and peripheral devices within a system.
  • Memory: It comes equipped with ample memory resources, featuring a robust combination of flash memory for program storage and RAM for data processing, ensuring smooth execution of complex tasks and algorithms.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. The T6818-TUQY-66 incorporates advanced security features to protect against unauthorized access and to ensure data integrity, making it an ideal choice for applications where confidentiality and data protection are paramount.
  • Low Power Modes: The product supports various low power modes, which are crucial for battery-powered or energy-saving applications, extending operational life and reducing the overall power footprint of the system it's integrated into.
  • Development Support: Microchip Technology provides comprehensive development support for the T6818-TUQY-66, including development tools, software libraries, and a strong community forum for troubleshooting and knowledge sharing.

Applications:

The versatility of the T6818-TUQY-66 allows it to be used in a multitude of applications, such as:

  • Smart home devices and automation systems
  • Industrial control systems and IoT devices
  • Automotive electronics, including infotainment and advanced driver-assistance systems (ADAS)
  • Wearable technology and portable electronics
  • Medical devices and healthcare monitoring systems

With its robust set of features and Microchip's reputation for reliability, the T6818-TUQY-66 is a smart choice for developers and manufacturers looking to create innovative products with long-term viability.

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess