EN
  • EN
  • DE

T5744N-TK

Part No T5744N-TK
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR300-450MHZ UHF ASK 20SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Frequency 300MHz ~ 450MHz
Sensitivity -108dBm
Modulation or Protocol ASK
Applications General Purpose Data Transmission Systems
Current - Receiving 30mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 796183-T5744N-TK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5744N-TK CAD Model

Description

The T5744N-TK is a cutting-edge integrated circuit from Microchip Technology, known for its high-performance and reliability in a wide range of applications. This component is designed to meet the rigorous demands of modern electronic systems, offering a unique blend of features that make it a versatile choice for designers and engineers.

Key Features

  • High Precision: The T5744N-TK delivers precise operation, ensuring accuracy in critical applications where data integrity is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC helps to reduce the overall power requirements of the system, extending battery life in portable devices.
  • Durable Design: Built to withstand harsh conditions, the T5744N-TK maintains its performance over a wide temperature range and is resistant to the wear and tear of everyday use.
  • Integration: This component integrates seamlessly with other Microchip products, as well as third-party systems, providing a flexible solution for complex designs.

Applications

The versatility of the T5744N-TK makes it suitable for a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The T5744N-TK boasts an impressive set of technical specifications that enable it to perform reliably in even the most demanding situations. These specifications include a wide operating voltage range, high-speed signal processing capabilities, and compatibility with multiple communication protocols.

Quality and Support

Microchip Technology is committed to providing not only high-quality components like the T5744N-TK but also comprehensive support. Customers can access a wealth of resources, including datasheets, application notes, and technical support from Microchip's team of experts.

Whether you're developing the next generation of consumer electronics or working on high-stakes industrial equipment, the T5744N-TK from Microchip Technology offers the performance, durability, and support you need to bring your project to life.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess