EN
  • EN
  • DE

MCP7940NT-E/SN

Part No MCP7940NT-E/SN
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Manufacturer Microchip Technology
Packaging Reel - TR
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM
Memory Size 64B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Voltage - Supply 1.8V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Max) 1.2µA @ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP7940
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP7940NT-E/SNDKR,MCP7940NT-E/SNTR,MCP7940NT-E/SNCT,MCP7940NT-E/SN-ND
Standard Package 3,300
Win Source Part Number 1321582-MCP7940NT-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP7940NT-E/SN CAD Model

Description

Microchip Technology MCP7940NT-E/SN Real-Time Clock/Calendar

The MCP7940NT-E/SN is a highly integrated real-time clock/calendar (RTCC) from Microchip Technology, designed for effective time tracking and control in embedded systems. This compact and efficient device is perfect for applications requiring accurate timekeeping, such as data loggers, smart meters, and various industrial or consumer electronics.

The MCP7940NT-E/SN operates within the standard industrial temperature range and comes in an 8-pin SOIC (SN) package. It is equipped with a wealth of features that make it an ideal choice for systems where time accuracy and power efficiency are crucial.

Key Features:

  • Battery Backup Input: The device includes a battery backup input for continuous timekeeping even when the primary power is lost, ensuring that the clock/calendar maintains accurate time.
  • Low Power Consumption: Designed for power-sensitive applications, it has minimal power requirements, making it suitable for battery-powered devices.
  • I2C Interface: The MCP7940NT-E/SN communicates via an I2C interface, allowing for easy integration with microcontrollers and other digital systems.
  • On-Chip Oscillator: With a built-in digital trimming circuit, the RTCC can compensate for crystal frequency drifts due to temperature and aging, enhancing the long-term accuracy of the device.
  • Multiple Timekeeping Formats: It supports 24-hour or 12-hour formats with AM/PM indicators, catering to various user preferences and international standards.
  • Programmable Alarms: The device offers programmable alarms that can be set on a per-minute, per-hour, daily, or weekly basis, providing versatility for reminder or wake-up functions.
  • EEPROM Memory: Includes 64 bytes of EEPROM memory for storing data that must be preserved during power loss, such as critical system parameters or event logs.
  • Unique ID: An integrated unique ID can be used for network node identification, hardware authentication, or other applications requiring a unique serial number.

Overall, the MCP7940NT-E/SN is a reliable and feature-rich RTCC solution from Microchip Technology, offering precision and convenience for a wide range of time-sensitive applications. Its integration capabilities and robust feature set make it an excellent choice for designers looking to add accurate timekeeping to their projects.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP
Lowest to $2.0316
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $14.5523
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9869 $54.2795
125+ $0.8098 $101.2250
195+ $0.7845 $152.9775
265+ $0.7592 $201.1880
345+ $0.7339 $253.1955
460+ $0.6580 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,140 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess