EN
  • EN
  • DE

PMEG4002EB

Part No PMEG4002EB
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 0.2 A very low VF MEGA Schottky barrier rectifier in SOD523 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239008-PMEG4002EB
Manufacturer Homepage www.nxp.com
Family Name PMEG4002EB
Introduction Date July 12, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG4002EB CAD Model

Description

Overview of NXP PMEG4002EB Schottky Diode

The NXP PMEG4002EB is a highly efficient, low forward voltage drop Schottky barrier rectifier designed for applications requiring a high current density and a compact footprint. It is a surface-mounted device encapsulated in a small SOD123W package, making it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage: The PMEG4002EB features a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during conduction.
  • High Current Capability: With a maximum average forward current of 2A, this diode can handle significant current levels, making it suitable for a range of power applications.
  • Reduced Power Losses: Its Schottky barrier design ensures that power losses are kept to a minimum, which is critical for power management in portable devices.
  • Robust Surge Capability: This diode offers a surge current specification that provides robustness against momentary overloads, enhancing the reliability of the end application.
  • Compact Form Factor: The SOD123W package is small and streamlined, allowing for high-density PCB layouts and efficient use of board space.

Applications

The PMEG4002EB is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Power management in portable devices and smartphones

Electrical Characteristics

With a maximum repetitive peak reverse voltage (V_RRM) of 40V, the PMEG4002EB can withstand significant reverse bias conditions. It also has a low forward voltage drop, typically around 0.37V at 1A, which contributes to its high efficiency in forward conduction mode.

Reliability

NXP's commitment to quality ensures that the PMEG4002EB Schottky diode meets stringent reliability standards. It is designed for long-term performance and stability, even in demanding electronic environments.

Overall, the NXP PMEG4002EB is an excellent choice for designers who need a reliable, high-performance Schottky diode that occupies minimal PCB space while offering superior electrical characteristics.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess