EN
  • EN
  • DE
  • IT

SN74ACT7814-40DL

Part No SN74ACT7814-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 64 x 18 STROBED FIRST-IN, FIRST-OUT MEMORY | IC STROBED FIFO 64X18 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Memory Size 1.125K (64 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ACT7814
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253380-SN74ACT7814-40DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7814-40DL CAD Model

Description

The SN74ACT7814-40DL is a high-performance, CMOS logic family integrated circuit from Texas Instruments, renowned for its reliability and versatility. This particular chip is part of the 74ACT series, which is well-known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: FIFO (First-In, First-Out) Memory
  • Memory Size: 1024 x 18
  • Operating Temperature Range: -40°C to +85°C, making it suitable for industrial applications.
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Access Time: Fast access time, enabling high-speed data processing.
  • Supply Voltage: 4.5V to 5.5V
  • Expansion Type: Depth and Width Expandable

Applications

The SN74ACT7814-40DL is suitable for a wide range of applications, including but not limited to:

  • Data buffering and storage
  • Process control systems
  • Telecommunications
  • Networking equipment
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT7814-40DL is manufactured to stringent standards, ensuring its performance and durability in demanding environments. With its robust design, this FIFO memory chip is designed for longevity and consistent operation.

Support and Resources

For technical support, detailed product specifications, and additional resources such as datasheets, application notes, and design guides, customers can visit the Texas Instruments official website or contact their support team directly. Texas Instruments provides comprehensive documentation to assist designers in integrating the SN74ACT7814-40DL into their projects efficiently and effectively.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess